EN
  • EN
  • DE

2108612-5

Part No 2108612-5
Manufacturer TE Connectivity
Catalog Rectangular - Board to Board Connectors
Description 2.05H SPRING FINGER W/EMBOSS /
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets
Mfr TE Connectivity AMP Connectors
Package Tape & Reel (TR),Cut Tape (CT)
Type Shield Finger, Pre-Loaded
Width 0.039" (1.00mm)
Length 0.039" (1.00mm)
Height 0.083" (2.10mm)
Material Copper Alloy
Plating Gold
Plating - Thickness Flash
Attachment Method Solder
Base Product Number 210861
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Other Names A118888TR,2266-2108612-5TR,A118888CT,-2108612-5-SI
Standard Package 7,000
Win Source Part Number 1034326-2108612-5
Ultra Librarian 3D Model Ultra Librarian 2108612-5 CAD Model

Description

The 1034326-2108612-5 is a pre-loaded shield finger designed for RFI and EMI applications.

  • Length: 0.039 inches (1.00mm)
  • Height: 0.083 inches (2.10mm)
  • Material: Copper Alloy
  • Plating: Gold
  • Plating Thickness: Flash
  • Attachment Method: Solder
  • Package: Tape and Reel or Cut Tape
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

TE Connectivity
CONN RCPT 120POS SMD GOLD
Lowest to $20.2862
Hirose Electric Co Ltd
CONN RCPT 20POS SMD GOLD
Lowest to $2.9038
TE Connectivity
Connector Accessories Shield Finger Copper Alloy Gold Over Nickel Tape and Reel
Lowest to $0.2402
Molex, LLC
CONN PLUG 24POS SMD GOLD
Lowest to $1.9307
JST Sales America Inc.
CONN HOUSING PAL 8POS 2MM WHITE / 8 Rectangular Connectors - Housings Plug Natural 0.079" (2.00mm)
Lowest to $0.1775
Hirose Electric Co Ltd
CONN RCPT 80POS SMD GOLD / 80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
Need more? Email Us
Hirose Electric Co Ltd
CONN RCPT 60POS SMD GOLD
Lowest to $1.4126
TE Connectivity
CONN RCPT 64POS SMD GOLD
Lowest to $8.7216
Amphenol FCI
CONN RCPT 100POS SMD GOLD
Lowest to $3.1282

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2911 $50.9425
420+ $0.2389 $100.3380
650+ $0.2314 $150.4100
895+ $0.2239 $200.3905
1,155+ $0.2165 $250.0575
1,550+ $0.1941 $300.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess