EN
  • EN
  • DE

MAX5054AATA

Part No MAX5054AATA
Manufacturer Maxim Integrated
Description 4A, 20ns, Dual MOSFET Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214047-MAX5054AATA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5054AATA CAD Model

Description

Maxim Integrated MAX5054AATA High-Speed MOSFET Drivers

The MAX5054AATA from Maxim Integrated is a robust, high-speed MOSFET driver designed to deliver excellent performance in a wide range of applications. This driver is capable of providing high peak current pulses to effectively switch power MOSFETs and IGBTs, making it an ideal choice for power conversion and motor control applications.

The device operates from a 4.5V to 13.2V supply voltage, allowing for flexible integration into various system designs. The MAX5054AATA is designed with a proprietary high-speed bipolar process, which enables it to deliver fast switching speeds, reducing power losses during the transition periods of the MOSFETs. With its high peak current driving capability of up to 1.5A, this driver ensures that the connected MOSFETs are turned on and off rapidly, improving overall system efficiency.

One of the key features of the MAX5054AATA is its low-power shutdown mode, which significantly reduces power consumption when the driver is not in active operation. This is particularly important for battery-powered or energy-sensitive applications where power conservation is critical. Additionally, the device includes protection features such as under-voltage lockout (UVLO), which prevents the driver from operating at insufficient supply voltages that could lead to incomplete MOSFET switching and potential damage.

The MAX5054AATA is available in a small 8-pin TDFN package, making it suitable for space-constrained applications. Its compact size does not compromise its performance, and the TDFN package provides excellent thermal performance for better reliability. The driver is also specified over the extended -40°C to +125°C temperature range, ensuring reliable operation in harsh environments.

Whether you are designing power supplies, DC-DC converters, or motor controllers, the MAX5054AATA offers a combination of high-speed operation, robust protection features, and compact size that can help you achieve a highly efficient and reliable design.

For detailed technical specifications, application circuits, and additional information, it's recommended to consult the MAX5054AATA datasheet provided by Maxim Integrated.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1769 $58.8450
120+ $0.9656 $115.8720
190+ $0.9356 $177.7640
260+ $0.9055 $235.4300
330+ $0.8755 $288.9150
445+ $0.7854 $349.5030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess