EN
  • EN
  • DE

0705430040,HEADER6P

Part No 0705430040,HEADER6P
Manufacturer Molex, LLC
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814710-0705430040,HEADER6P
Ultra Librarian 3D Model Ultra Librarian 0705430040,HEADER6P CAD Model

Description

The Molex 0705430040 is a 6-circuit header designed for a variety of wire-to-board connectivity applications. Manufactured by Molex, a trusted name in interconnect solutions, this header provides a reliable and robust connection point for mating with corresponding Molex connectors. The header is designed for easy integration into PCB layouts and offers secure retention when mated.

Applications

  • Industrial Control Systems: Provides secure connections in control panels and industrial automation equipment.
  • Consumer Electronics: Used for internal connections in appliances, audio equipment, and other consumer devices.
  • Telecommunications Equipment: Supports signal and power connections in telecommunication devices and infrastructure.
  • Automotive Electronics: Found in automotive control units and wiring harnesses for reliable connectivity.
  • Medical Devices: Used in medical equipment where secure and reliable connections are critical.

Features

  • 6 Circuits: Provides six independent connection points for signals or power.
  • Through-Hole Mounting: Designed for through-hole mounting on printed circuit boards, ensuring a secure mechanical connection.
  • Durable Material: Constructed from high-quality materials to withstand environmental conditions and mechanical stress.
  • Polarization Features: Includes polarization features to prevent mismating with corresponding connectors.
  • High Temperature Resistance: Capable of withstanding high temperatures encountered during soldering and operation.
  • Compact Design: The compact form factor allows for efficient use of PCB space.

Benefits

  • Reliable Connection: Ensures a secure and stable electrical connection, minimizing the risk of signal loss or power interruption.
  • Easy Installation: Through-hole mounting simplifies the installation process on printed circuit boards.
  • Durable Performance: High-quality materials ensure long-term performance and reliability, even in harsh environments.
  • предотвращает обратное подключение: Polarization features prevent mismating, reducing the risk of damage to equipment.
  • Versatile Application: Suitable for a wide range of applications due to its 6-circuit configuration and robust design.
  • Cost-Effective Solution: Offers a cost-effective solution for creating reliable wire-to-board connections in high-volume production.

The Molex 0705430040 header is designed to meet industry standards for electrical safety and performance. Its construction includes features that enhance its durability and reliability, such as robust contact design and secure mounting. The header's design allows for easy mating and unmating with corresponding Molex connectors, facilitating maintenance and upgrades. Its compact size makes it suitable for applications where space is limited.

You May Also Be Interested in

Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Comet America, LP
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess