EN
  • EN
  • DE

0731711900

Part No 0731711900
Manufacturer Molex, LLC
Catalog Coaxial Connectors (RF) - Assemblies
Description CONN BNC JACK STR 75 OHM PCB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202754-0731711900
Win Source Part Number Cross
Manufacturer Molex
Category Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies
Series 73171
Package Bulk
Product Status Active
Connector Style BNC
Connector Type Jack, Female Socket
Contact Termination Solder
Shield Termination Solder
Ultra Librarian 3D Model Ultra Librarian 0731711900 CAD Model

Description

The Molex 73171 is a BNC coaxial connector assembly.

  • Connector Type: Jack
  • Socket Gender: Female
  • Package: Bulk
  • Contact Termination: Solder
  • BNC Style: Standard
  • Status: Active
  • Manufacturer: Molex

You May Also Be Interested in

Hirose Electric Co Ltd
CONN COAX RCPT R/A 50 OHM PCB
Need more? Email Us
LEMO
CONN NIMCAMAC RCPT R/A 50OHM PCB
Need more? Email Us
Linx Technologies Inc.
CONN SMA FML THROUGH MNT STR
Need more? Email Us
TE Connectivity
CONN BNC JACK STR 50 OHM PCB
Lowest to $16.0075
Samtec Inc.
CONN MCX JACK STR 75 OHM PCB
Lowest to $4.6568
LEMO
CONN NIMCAMAC RCPT STR 50 OHM
Need more? Email Us
LEMO
CONN NIMCAMA PLG STR 50OHM SOLDR
Need more? Email Us
Amphenol-RF Division
AUTOMATE MIN FAKRA QUAD PORT PCB
Lowest to $13.0971
LEMO
CONN COAX RCPT STR 50 OHM SOLDER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess