EN
  • EN
  • DE

0766500112

Part No 0766500112
Manufacturer Molex, LLC
Catalog Unclassified
Description KIT CONN MICRO-LATCH ASSORTED
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Kits
Estimated Pruduction Lead Time 11 Weeks
Features Connector Kit Rectangular - Contact, Header, Housing
Manufacturer Molex, LLC
Series Micro-Latch
Package Plastic Box
Family Name 76650
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.8000
Other Part Number 076650-0112-E, 76650-0112-E, WM8440, 23-0766500112, 76650-0112, 076650-0112, 0766500112-E, 766500112-E, 766500112, WM8440-ND
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 939015-0766500112
Ultra Librarian 3D Model Ultra Librarian 0766500112 CAD Model

Description

The Molex Micro-Latch Connector Kit is a rectangular connector kit that includes a contact, header, and housing.

  • Package: plastic box
  • Family Name: 76650
  • Category: kits
  • ECCN: EAR99
  • Estimated Production Lead Time: 11 weeks
  • MSL Level: 1 (unlimited)
  • Quantity per Package: 1
  • HTSUS: 8536.69.8000
  • Supply and Demand Status: balanced
  • Other Part Numbers: 076650-0112-E, 76650-0112-E, WM8440, 23-0766500112, 76650-0112, 076650-0112, 0766500112-E, 766500112-E, 766500112, and WM8440-ND

You May Also Be Interested in

LX Microscopes by UNITRON
ESD-Safe, S-Z 23mm TRU Trinocula
Need more? Email Us
Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us
3M
SOLVENT ADHESIVE REMOVAL 18.5 OZ
Need more? Email Us
Aven Tools
MICRO STEREO ZM 6.7X-50X W/LIGHT
Need more? Email Us
Amphenol Commercial Products
HSC SERIES / PCB SIDE HEADER / A
Lowest to $1.7463
Qualcomm
HF-TR-QCA6391-1-NSP265-02
Lowest to $9.5038
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
TE Connectivity
GEMNET HDR, ASSY, 1P, 90DEG,COD
Lowest to $13.0971
Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.1120

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess