EN
  • EN
  • DE

0766500195

Part No 0766500195
Manufacturer Molex, LLC
Catalog Unclassified
Description KIT CONN MILLI-GRID DELUXE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Kits
Estimated Pruduction Lead Time 11 Weeks
Features Connector Kit Rectangular - Free Hanging, Header, Housing
Manufacturer Molex, LLC
Series Milli-Grid
Package Plastic Box with Bin Guide
Family Name 76650
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.8000
Other Part Number 766500195, 76650-0195, WM8510-ND, 076650-0195, 76650-0195-E, 076650-0195-E, 23-0766500195, 766500195-E, 0766500195-E, WM8510
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 903264-0766500195
Ultra Librarian 3D Model Ultra Librarian 0766500195 CAD Model

Description

The Molex Milli-Grid Connector Kit is an excellent choice for free hanging rectangular connectors.

  • Includes: Header and Housing
  • Packaging: Plastic Box with Bin Guide
  • Series: 76650
  • ECCN: EAR99
  • Estimated Production Lead Time: 11 weeks
  • Market Popularity: High
  • Supply and Demand Status: Balance

You May Also Be Interested in

3M
SOLVENT ADHESIVE REMOVAL 18.5 OZ
Need more? Email Us
Apex Tool Group
FUME ABSORBER MOBL UNIT 100-240V
Need more? Email Us
Nuvoton Technology Corporation of America
PWM CONTROLLER
Lowest to $7.2762
Amphenol Commercial Products
HSD-NERP-PCB-7A-HSD+2LF E CODE R
Lowest to $5.8209
Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us
Airborn Inc
MOTORS & SOLENOIDS
Need more? Email Us
TE Connectivity
5P.MODULAR CONN.MICRO RELAY W.
Need more? Email Us
83
3M
SCOTCH-BRITE STAINLESS STEEL SCR
Need more? Email Us
TE Connectivity
GEMNET HDR, ASSY, 1P, 90DEG,COD
Lowest to $13.0971

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess