EN
  • EN
  • DE

08-56-0110

Part No 08-56-0110
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description KK 100 CRP TERM STD 22-30 A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Series *
Package Bag
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.90.4000
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 849635-08-56-0110
Ultra Librarian 3D Model Ultra Librarian 08-56-0110 CAD Model

Description

The 08-56-0110 is a Molex connector, specifically a KK 254 series header. These headers are commonly used for making board-to-board or wire-to-board connections in a variety of electronic applications. The KK series is known for its reliability and versatility.

Applications

  • Printed Circuit Boards (PCBs): Used for connecting various components on a PCB.
  • Wire-to-Board Connections: Mating with crimp terminals attached to wires for connecting external devices.
  • Signal Connections: Transmitting low-voltage signals between boards or devices.
  • Power Connections: Delivering low-current power to various circuit sections.
  • Control Systems: Connecting sensors, actuators, and other control elements.

Features

  • Number of Circuits: 11. This specifies the number of individual connection points on the header.
  • Pitch: 2.54mm (0.1 inch). This is the distance between the centers of adjacent pins. This pitch is a very common standard.
  • Row: Single Row. Pins are arranged in a single line.
  • Mating Style: Vertical. Mates vertically with a corresponding KK 254 series connector.
  • Termination Style: Through-hole. Designed to be soldered directly onto a PCB.

Benefits

  • Reliable Connection: Provides a secure and dependable connection for signals and power.
  • Versatile: Suitable for a wide range of applications due to its standard pitch and various mating options.
  • Easy to Use: Simple to install and mate with corresponding connectors.
  • Cost-Effective: Offers a balance of performance and affordability.
  • Industry Standard: KK 254 series is a widely recognized and supported connector family.

Additional Details

The 08-56-0110 header, part of the Molex KK 254 series, is a reliable and versatile connector suitable for various electronic applications. Its 2.54mm pitch makes it compatible with a wide range of standard components and PCBs. The vertical mating style simplifies board-to-board connections. The through-hole termination ensures a secure and robust connection to the PCB. Molex is a well-known and trusted manufacturer of connectors, ensuring the quality and reliability of this product. When selecting a mating connector, ensure it is a compatible KK 254 series connector designed for vertical mating. This connector is commonly used in consumer electronics, industrial equipment, and automotive applications.

You May Also Be Interested in

CJT Connectors
2 10P -40℃~+105℃ 2mm 5 2A 250V 2x5P Through Hole,P=2mm Headers, Male Pins RoHS
Lowest to $0.4102
CJT Connectors
Connector Header 3 position 2.54mm Pitch
Lowest to $0.1310
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0382
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
Molex, LLC
76866-1011 Molex I/O Connectors iPass Plus HD Cage& Rec 1x1 0.76AuSn 12G datasheet, inventory, & pricing.
Need more? Email Us
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
CJT Connectors
Connector Header 3 position 2mm Pitch
Lowest to $0.0271
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
Shenzhen Lianxin Technology Co., Ltd.
Connector IDC Header Through Hole 26 position 2.54mm
Lowest to $0.3984

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess