EN
  • EN
  • DE

0894858000

Part No 0894858000
Manufacturer Molex, LLC
Catalog USB, DVI, HDMI Connectors
Description CONN RCPT USB2.0 TYPEA 4POS R/A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 10 Weeks
Features USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle
Manufacturer Molex, LLC
Series 89485
Package Tray
Operating Temperature Range 0°C ~ 50°C
Mounting Through Hole, Right Angle
Family Name 089485
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 089485-8000, 089485-8000-C, 0894858000-C, 89485-8000, 89485-8000-C, 89485-8000-ND, 89485-8000-TR50, 894858000, 894858000-C, WM17112
Quantity per package 1600
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858486-0894858000
Ultra Librarian 3D Model Ultra Librarian 0894858000 CAD Model

Description

This Molex connector is a USB-A (USB TYPE-A) USB 2.0 receptacle connector that belongs to the connectors category.

  • Win Source Part Number: 858486-0894858000
  • Series: 89485
  • Package: Tray
  • Quantity per Package: 1600
  • Mounting: Through Hole, Right Angle
  • Operating Temperature Range: 0°C to 50°C
  • Supply and Demand Status: Limited
  • MSL Level: 1 (unlimited)
  • Estimated Production Lead Time: 10 weeks
  • REACH Status: Unaffected
  • HTSUS Code: 8536.69.4040
  • Other Part Numbers: 089485-8000, 089485-8000-C, 0894858000-C, 89485-8000, 89485-8000-C, 89485-8000-ND, 89485-8000-TR50, 894858000, 894858000-C, WM17112

You May Also Be Interested in

Tensility International Corp
CONN RCPT TYPEA 4POS R/A
Need more? Email Us
Wurth Electronics Inc
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle
Lowest to $1.5588
TE Connectivity
CONN RCPT USB2.0 TYPEA 4P SMD RA
Lowest to $5.0378
Amphenol
MINI USB AB TYPE RECEPT
Lowest to $0.6537
Bulgin
CONN COVER FOR USB A
Need more? Email Us
Molex, LLC
0472669002
Need more? Email Us
Wurth Electronics Inc
CONN RCPT USB3.0 TYPEA 9POS R/A
Lowest to $5.7914
Switchcraft Inc.
ADAPT FIREWIR RCP TO FIREWIR RCP
Need more? Email Us
Amphenol CONEC
CONN COVER FOR USB A PLUG
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1783 $60.8915
12+ $9.9931 $119.9172
18+ $9.6801 $174.2418
25+ $9.3682 $234.2050
32+ $9.0564 $289.8048
43+ $8.1185 $349.0955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,520 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess