EN
  • EN
  • DE

09-48-3046

Part No 09-48-3046
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description MTA-156 Series; 3.96mm Pitch 4 Way 1 RowStraight PCB Header; Solder Term; 7A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color White
Connector Type Receptacle, Socket
Contact Gender Female
Contact Material Brass
Contact Plating Gold
Contact Resistance 6 mΩ
Country of Origin US
Current Rating 5 A
Fastening Type Ramp
Gender Female
Housing Color White
Housing Material Polyester
Lead Free Yes
Maximum Operating Temperature 75 °C
Min Operating Temperature 0 °C
Mount Through Hole
Number of Circuits 4
Number of Contacts 4
Number of Positions 4
Number of Rows 1
Orientation Right Angle, Vertical
Pitch 3.96 mm
Plating Tin
RoHS Compliant
Termination Solder
Voltage Rating 250 V
Win Source Part Number 1037949-09-48-3046
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 09-48-3046 CAD Model

Description

Molex, LLC part 09-48-3046 is a circular connector housing used in interconnect systems where reliable cable-to-equipment mating, serviceability, and structured assembly matter. In practical designs, housings in this category are commonly selected for industrial equipment, instrumentation, control panels, and other applications that need organized connector interfaces without committing to a fully integrated connector assembly up front. Engineers typically consider this type of component when they need flexibility in contact loading, harness design, and field maintenance. From a sourcing perspective, the part may be useful for both new builds and ongoing maintenance, but the current lifecycle status is listed as unknown, so design teams should confirm long-term availability before locking it into production. RoHS compliance information is not available in the provided data, and engineers should verify current environmental compliance, material declarations, and any regional restrictions directly through official Molex documentation or authorized distribution channels.

You May Also Be Interested in

Omron
CONN RCPT HSG FMALE 4POS INLINE
Need more? Email Us
TE Connectivity
CPC Connectors
Lowest to $52.4782
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
Circular Plastic Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess