EN
  • EN
  • DE

0912283007

Part No 0912283007
Manufacturer Molex, LLC
Catalog Memory Connectors - PC Card Sockets
Description CONN SIM CARD PUSH-PUSH R/A SMD / 8 (6 + 2) Position Card Connector SIM Card Surface Mount, Right Angle Gold
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Memory Connectors>PC Card Sockets
Mfr Molex, LLC
Series 91228
Package Tape & Reel
Product Status Obsolete
Card Type SIM Card
Number of Positions 8 (6 + 2)
Connector Type Connector and Ejector
Insertion, Removal Method Push In, Push Out
Ejector Side Left
Mounting Type Surface Mount, Right Angle
Features Board Guide, Switch
Height Above Board 0.118" (3.00mm)
Mounting Feature Normal, Standard - Top
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Base Product Number 091228
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Standard Package 400 pcs
Win Source Part Number 1380445-0912283007
Ultra Librarian 3D Model Ultra Librarian 0912283007 CAD Model

Description

The Molex, LLC PC Card Sockets in the 91228 series are reliable connectors designed for memory cards.

  • Number of Positions: 8 (6 + 2)
  • Features: Board Guide, Switch
  • Contact Finish: Gold
  • Contact Finish Thickness: 10.0µin (0.25µm)
  • Mounting Type: Surface Mount, Right Angle
  • Status: Obsolete
  • Manufacturer: Molex, LLC

You May Also Be Interested in

JAE Electronics
CONN MICRO SD CARD PUSH-PUSH R/A
Lowest to $0.5654
Molex, LLC
CONN MICRO SD CARD PUSH-PULL R/A / 1.28mm Height Push-Pull microSD Card Socket, Surface Mount, 8 Circuits
Need more? Email Us
JAE Electronics
CONN MICRO SD/SIM CARD PUSH-PUSH
Need more? Email Us
Hirose Electric Co Ltd
CONN PCMCIA CARD PUSH-PUSH
Lowest to $11.5766
Molex, LLC
CONN MICRO SD CARD PUSH-PUSH R/A / 1.10mm (.043") Pitch microSD Memory Card Connector, Normal Mount SMT, Push- Push Type
Lowest to $1.5798
TE Connectivity
CONN MEMORY STICK CARD PUSH-PUSH
Lowest to $2.1899
Amphenol
CONN SD CARD PUSH-PUSH SMD
Need more? Email Us
TE Connectivity
CONN PCMCIA CARD PUSH-PUSH
Lowest to $85.8927
Maxim Integrated
CONN IBUTTON CARD PUSH-PULL SMD / iButton Retainer
Lowest to $7.2574

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess