EN
  • EN
  • DE

1051490101

Part No 1051490101
Manufacturer Molex, LLC
Catalog Memory Connectors - PC Card Sockets
Description 20H MICRO SO HEADER WITH DC PIN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Molex, LLC
Packaging Reel - TR
Status Obsolete(EOL)
Card Type microSD
Number of Positions 9 (8 + 1)
Connector Type Connector
Insertion, Removal Method Push In, Pull Out
Mounting Surface Mount, Right Angle
Features Switch
Height Above Board 0.079" (2.00mm)
Mounting Feature Normal, Standard - Top
Contact Finish Gold
Contact Finish Thickness 15μin (0.38μm)
Win Source Part Number 1000847-1051490101
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1051490101 CAD Model

Description

This electronic component is a high-quality surface mount, right angle connector from Molex, LLC.

  • Manufacturer: Molex, LLC
  • Mounting Type: Surface Mount, Right Angle
  • Packaging: Reel-TR
  • Positions: 9 (8 + 1)
  • Application: microSD Card
  • Features: Switch
  • Contact Finish Thickness: 15μin (0.38μm)
  • Height Above Board: 0.079" (2.00mm)
  • Mounting Feature: Normal, Standard-Top
  • Insertion/Removal Method: Push In, Pull Out
  • Ejector Side: No
  • Supply and Demand Status: Balanced

You May Also Be Interested in

JAE Electronics
CONN SIM/SAM CARD PUSH-PULL R/A / Conn SIM Card PL 6 POS Solder RA SMD 1A T/R
Lowest to $3.1282
Maxim Integrated
CONN IBUTTON CARD PUSH-PULL SMD / iButton Retainer
Lowest to $7.2574
Samtec Inc.
.050 X .050 EDGE MOUNT SOCKET AS / Conn Compact Flash Card SKT 68 POS 1.27mm Solder ST Edge Mount 1A/Contact Tube
Lowest to $8.0194
Hirose Electric Co Ltd
CONN SIM CARD HINGED TYPE R/A / Conn SIM Card SKT 6 POS 2.54mm Solder ST SMD 1A
Need more? Email Us
Hirose Electric Co Ltd
CONN MICRO SD CARD PUSH-PUSH R/A
Lowest to $1.4117
3M
CONN COMPACT FLASH CARD R/A SMD
Lowest to $2.0410
Molex, LLC
CONN MICRO SD CARD HINGED TYPE
Lowest to $1.8676
TE Connectivity
CONN COMPACT FLASH CARD R/A SMD
Need more? Email Us
Amphenol FCI
SM CNR E02 SMT LF EX CYL
Lowest to $4.2328

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess