EN
  • EN
  • DE

500901-0800

Part No 500901-0800
Manufacturer Molex, LLC
Catalog Memory Connectors - PC Card Sockets
Description CONN MICRO SD CARD HINGED TYPE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Molex Connector Corporation
Packaging Reel - TR
Status Obsolete(EOL)
Card Type Secure Digital - microSD
Number of Positions 8
Connector Type Connector and Ejector
Insertion, Removal Method Hinged Lid
Mounting Surface Mount, Right Angle
Height Above Board 0.076" (1.92mm)
Mounting Feature Normal, Standard - Top
Contact Finish Gold
Contact Finish Thickness 20μin (0.51μm)
Win Source Part Number 1005869-500901-0800
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 500901-0800 CAD Model

Description

This electronic component from Molex Connector Corporation is a high-quality product that is designed to meet the needs of various electronic applications.

  • Win Source Part Number: 1005869-500901-0800
  • Packaging: reel-TR
  • Connector Type: connector and ejector
  • Contact Finish: gold
  • Contact Finish Thickness: 20μin (0.51μm)
  • Height Above Board: 0.076" (1.92mm)
  • Mounting: surface mount, right angle
  • Card Type: Secure Digital - microSD
  • Insertion, Removal Method: Hinged Lid
  • Ejector Side: not applicable
  • Mounting Feature: normal, standard - top
  • Category: connectors and interconnects
  • Status: obsolete (EOL)
  • Supply and Demand Status: balanced

You May Also Be Interested in

Amphenol
CONN MICRO SD CARD PUSH-PUSH R/A
Need more? Email Us
Amphenol
CONN SD CARD PUSH-PUSH SMD
Need more? Email Us
JST Sales America Inc.
CONN SMART CARD 8POS
Need more? Email Us
JAE Electronics
CONN MICRO SD CARD PUSH-PUSH R/A
Lowest to $0.5654
Maxim Integrated
CONN IBUTTON CARD PUSH-PULL SMD
Need more? Email Us
Hirose Electric Co Ltd
CONN PCMCIA CARD PUSH-PUSH
Lowest to $11.5766
Hirose Electric Co Ltd
CONN MICRO SD CARD PUSH-PUSH R/A
Lowest to $1.4117
Molex, LLC
CONN MICRO SD CARD PUSH-PULL R/A / 1.28mm Height Push-Pull microSD Card Socket, Surface Mount, 8 Circuits
Need more? Email Us
Molex, LLC
20H MICRO SO HEADER WITH DC PIN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8676 $65.3660
80+ $1.5327 $122.6160
120+ $1.4853 $178.2360
165+ $1.4368 $237.0720
210+ $1.3895 $291.7950
280+ $1.2451 $348.6280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess