EN
  • EN
  • DE

10-89-7102

Part No 10-89-7102
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description 2.54mm Pitch C-Grid Breakaway Header Dual Row Vertical High Temperature 10 Circuits 0.38
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals CSA, UL
Color Black
Connector Type Male Pin
Contact Gender Male
Contact Material Brass, Copper
Contact Mating Length 6.096 mm
Contact Plating Gold
Contact Resistance 15 mΩ
Country of Origin US
Current Rating 3 A
ELV Compliant
Flammability Rating UL94 V-0
Gender Male
Glow Wire Compliant Non-compliant
Halogen Free Low Halogen
Height 8.77 mm
Housing Color Black
Housing Material Thermoplastic
Lead Free Lead Free
Lead Pitch 2.54 mm
Max Operating Temperature 105 °C
Min Operating Temperature -40 °C
Mount Through Hole
Number of Circuits 10
Number of Contacts 10
Number of Pins 10
Number of Positions 10
Number of Rows 2
Orientation Vertical
Packaging Bulk
Pitch 2.54 mm
Plating Tin
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Row Spacing 2.54 mm
Schedule B 8536694040, 8536694040
Termination Solder
Voltage Rating 250 V
Voltage Rating (DC) 250 V
Win Source Part Number 1198505-10-89-7102
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 10-89-7102 CAD Model

Description

The Molex male pin connector has a 2.54mm pitch and comes in a black color.

  • Manufacturer: Molex
  • Pitch: 2.54mm
  • Color: Black
  • Orientation: Vertical
  • Mounting: Through-Hole
  • Number of Positions: 10
  • Row Spacing: 2.54mm
  • Housing Material: Thermoplastic
  • Contact Material: Brass and Copper
  • Voltage Rating: 250V
  • Current Rating: 3A
  • Contact Plating: Gold
  • Housing Color: Black
  • Packaging: Bulk
  • Contact Resistance: 15mΩ
  • Lead-Free: Yes
  • RoHS Compliant: Yes

You May Also Be Interested in

TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us
TE Connectivity
CPC Connectors
Lowest to $52.4782

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7265 $50.8550
170+ $0.5961 $101.3370
260+ $0.5775 $150.1500
360+ $0.5589 $201.2040
465+ $0.5403 $251.2395
620+ $0.4844 $300.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,730 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess