EN
  • EN
  • DE

10-89-7162

Part No 10-89-7162
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description 2.54mm Pitch C-Grid Breakaway Header Dual Row Vertical High Temperature 16 Circuits 0.38
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals CSA, UL
Color Black
Connector Type Male Pin
Contact Gender Male
Contact Material Brass
Contact Mating Length 6.096 mm
Contact Plating Gold
Contact Resistance 15 mΩ
Country of Origin US
Current Rating 3 A
Depth 3.6 mm
ELV Compliant
Flammability Rating UL94 V-0
Gender Male
Glow Wire Compliant Non-compliant
Halogen Free Low Halogen
Height 4.4 mm
Housing Color Black
Housing Material Thermoplastic
Lead Free Lead Free
Lead Pitch 2.54 mm
Length 3 m
Max Current Rating 9.5 A
Max Operating Temperature 105 °C
Max Voltage Rating (AC) 600 V
Min Operating Temperature -40 °C
Mount Cable, Through Hole
Number of Circuits 16
Number of Contacts 16
Number of Positions 16
Number of Rows 2
Orientation Vertical
Packaging Bulk
Pitch 2.54 mm
Plating Tin
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Row Spacing 2.54 mm
Termination Solder
Voltage Rating 250 V
Voltage Rating (DC) 250 V
Win Source Part Number 1175420-10-89-7162
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 10-89-7162 CAD Model

Description

This is a male pin connector manufactured by Molex, LLC. The Win Source Part Number is 1175420-10-89-7162.

  • Positions: 16
  • Pitch: 2.54 mm
  • Color: black
  • Rows: two
  • Row Spacing: 2.54 mm
  • Termination: solder
  • Contact Material: brass
  • Voltage Rating: 250 V
  • Current Rating: 3 A
  • Gender: male
  • Length: 3 m
  • Housing Material: thermoplastic
  • Approvals: CSA and UL
  • Circuits: 16
  • Orientation: vertical
  • Contact Plating: gold
  • Housing Color: black
  • Contact Resistance: 15 mΩ
  • Height: 4.4 mm
  • Category: Circular Connectors - Housings
  • Popularity: medium
  • Supply and Demand Status: limited
  • Depth: 3.6 mm
  • Lead-Free: yes
  • Mounting: through a cable or through a hole
  • RoHS Compliant: yes
  • Maximum Voltage Rating: 600 V (AC) and 250 V (DC)

You May Also Be Interested in

Omron
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
PLUG SIZE 24 HDP -L024
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
RCPT.ASSY23-37STD SEX SQ.FLN
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
RECP ASM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0159 $60.9540
140+ $0.8336 $116.7040
215+ $0.8075 $173.6125
300+ $0.7815 $234.4500
385+ $0.7554 $290.8290
515+ $0.6773 $348.8095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,081 pieces
In Stock: 1,070 pieces Factory Stock: 11 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess