EN
  • EN
  • DE
  • IT

1068000058

Part No 1068000058
Manufacturer Molex, LLC
Catalog Fiber Optic Cables
Description SILICA OPTICAL FIBER LOW 100UM / Polymicro Technologies™, Optical Fiber, Low OH, VIS-NIR, 100um, FIP100110125
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires
Manufacturer Molex, LLC
Series FI, Polymicro Technologies
Packaging Reel
Style Standard
Length 82.02' (25.00m)
Core Diameter 100μm
Cladding Diameter 110μm
Jacket (Insulation) Material Polyimide
Jacket (Insulation) Diameter 0.005" (0.13mm)
Jacket Color Amber
Operating Temperature Range -65°C ~ 300°C
Numerical Aperture 0.22
Win Source Part Number 776811-1068000058
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 1068000058 CAD Model

Description

This Molex, LLC Polymicro Technologies FI connector from Molex, LLC is a high-quality component designed for use in electronic systems.

  • Cable Length: 82.02' (25.00m)
  • Jacket (Insulation) Material: Polyimide
  • Jacket (Insulation) Diameter: 0.005" (0.13mm)
  • Color: Amber
  • Core Diameter: 100μm
  • Cladding Diameter: 110μm
  • Numerical Aperture: 0.22
  • Introduction Date: January 01, 2000
  • Operating Temperature Range: -65°C ~ 300°C

You May Also Be Interested in

Tripp Lite
FIBER OPTIC CBL LC-ST DUPLEX 2M
Need more? Email Us
Panduit Corp
PATCH CORD OFNR / Cable Fiber Optic LC Duplex To LC Duplex 62.5/125 32.8' (10.0m)
Need more? Email Us
Omron
100M 200 MICRON DUPLEX FIBER
Need more? Email Us
Broadcom Limited
CBL FIBER OPTIC POF 500M / Fiber Optic Cable Clear POF 1640.4' (500.0m)
Need more? Email Us
Broadcom Limited
CABLE POF BLK PLAST SIMPLEX 500M / Fiber Optic Cable Black POF 1640.4' (500.0m)
Lowest to $2.0536
Omron
CBL FIBER OPTIC 30M
Need more? Email Us
Essentra Components
FIBER OPTIC FBR REEL 30MM BLK / Fiber Optic Fiber Reel Break-Away, Screw Mount
Lowest to $9.3732
Assmann WSW Components
CABLE FIBER OPTIC 15M / Cable Fiber Optic LC Duplex To SC Duplex 9/125 49.2' (15.0m)
Need more? Email Us
Omron
CBL FIBER OPTIC 1000M
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess