EN
  • EN
  • DE

EFA04-10-001

Part No EFA04-10-001
Manufacturer Essentra Components
Catalog Fiber Optic Cables
Description FIBER OPTIC FBR REEL 30MM BLK / Fiber Optic Fiber Reel Break-Away, Screw Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Fiber Optic Cables
Mfr Essentra Components
Series Richco, EFA04
Package Bulk
Type Fiber Reel
Specifications 30.0mm Reel Radius, Holds 3.0m 900 Micron Fiber
Features Break-Away, Screw Mount
Base Product Number EFA04
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names EFA04-10-001-ND,RPC3914
Standard Package 100
Win Source Part Number 1042314-EFA04-10-001
Ultra Librarian 3D Model Ultra Librarian EFA04-10-001 CAD Model

Description

This electronic component is a Fiber Reel belonging to the Richco EFA04 series.

  • Design: Break-Away and Screw Mount
  • Reel Radius: 30.0mm
  • Fiber Capacity: Holds 3.0m 900 Micron Fiber
  • Standard Package: 100 pieces
  • Manufacturer: Essentra Components
  • Popularity: Low
  • Risk of being Fake: 54% in the open market
  • Win Source Part Number: 1042314-EFA04-10-001

You May Also Be Interested in

Panduit Corp
SC APC TO PIGTAIL, 9/125 MICRON
Need more? Email Us
Belden Inc.
FMT OM4 MPO12(M-M) B 72F 85M
Need more? Email Us
Broadcom Limited
FIBER OPTIC CBL SIMPLEX 1=500M / Fiber Optic Cable POF 1640.4' (500.0m)
Lowest to $572.3881
Broadcom Limited
FIBER OPTIC CBL SIMPLEX 1=100M / Fiber Optic Cable POF 328.1' (100.0m)
Lowest to $110.7143
Belden Inc.
FMT OM4 MPO12(M-M) B 48F 19M
Need more? Email Us
TE Connectivity
C/A,4F,62.5/125 PBJ D-HOLE/A801
Need more? Email Us
Panduit Corp
OM4 12-FIBER ROUND HARNESS CABLE
Need more? Email Us
Belden Inc.
FMT OM3 MPO12(M-M) A 24F 40M
Need more? Email Us
Belden Inc.
FMT OM4 MPO12(M-M) B 96F 31M
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3689 $58.5823
17+ $6.8669 $116.7373
27+ $6.6523 $179.6121
36+ $6.4377 $231.7572
47+ $6.2231 $292.4857
63+ $5.5793 $351.4959
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 346 pieces
In Stock: 173 pieces Factory Stock: 173 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess