EN
  • EN
  • DE

FM4MMB8031M

Part No FM4MMB8031M
Manufacturer Belden Inc.
Catalog Fiber Optic Cables
Description FMT OM4 MPO12(M-M) B 96F 31M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Fiber Optic Cables
Mfr Belden Inc.
Series *
Package Bulk
Product Status Active
Base Product Number FM4MM
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.70.0000
Win Source Part Number 912634-FM4MMB8031M
Ultra Librarian 3D Model Ultra Librarian FM4MMB8031M CAD Model

Description

The Belden Inc. Fiber Optic Cable Assembly is a high-quality cable designed for fiber optic applications.

  • Standard Package: 1 piece
  • ECCN: EAR99
  • REACH Status: REACH unaffected
  • HTSUS code: 8544.70.0000
  • Product Status: Active
  • Moisture Sensitivity Level (MSL): Not Applicable

You May Also Be Interested in

Panduit Corp
12-FIBER OS2 OFNP (PLENUM) RATED
Need more? Email Us
Panduit Corp
OM3 12-FIBER INDOOR SMALL DIAMET
Need more? Email Us
Belden Inc.
FMT OS2 MPO12(M-M) B 72F 45M
Need more? Email Us
Belden Inc.
FMT OM4 MPO12(M-M) B 96F 33M
Need more? Email Us
Panduit Corp
36-FIBER OS2 OFNP (PLENUM) RATED
Need more? Email Us
Broadcom Limited
CABLE POF GY SIMPLEX UNCONN 500M
Lowest to $1.9589
Belden Inc.
FMT OM3 MPO12(M-M) A 24F 40M
Need more? Email Us
Belden Inc.
FMT OM4 MPO12(M-M) B 72F 85M
Need more? Email Us
Assmann WSW Components
CABLE FIBER OPTIC 1M / Cable Fiber Optic LC Duplex To ST (2) 9/125 3.3' (1.0m)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess