The ON Semiconductor FDBL9406-F085 is a high-performance, N-Channel PowerTrench® MOSFET designed for a wide range of applications that demand high efficiency and reliability. This device is a part of ON Semiconductor's advanced PowerTrench technology, which is engineered to deliver low gate charge and low RDS(on) to minimize switching and conduction losses.
With its robust and durable design, the FDBL9406-F085 is suitable for synchronous rectification in DC/DC and AC/DC converters, as well as for power supply circuits in computing and consumer electronics. It's also an excellent choice for motor drive controls and various other power management tasks where efficiency is critical.
Key Features:
- Low RDS(on): Provides lower conduction losses for more efficient operation.
- High Current Capability: Supports high current applications with ease.
- Low Gate Charge (Qg): Ensures fast switching performance, contributing to overall system efficiency.
- 100% Avalanche Tested: Guarantees reliable performance even under the most demanding conditions.
- RoHS Compliant: Meets environmental standards, making it suitable for use in green product designs.
Specifications:
Parameter
Value
VDS (Drain-Source Voltage)
40V
ID (Continuous Drain Current)
90A
RDS(on) (Drain-Source Resistance)
1.5 mΩ
Qg (Gate Charge)
100 nC
Package
Power56
The FDBL9406-F085 is housed in a Power56 package, which is optimized for thermal performance and compactness, making it an ideal solution for space-constrained applications. The package is designed to provide excellent power dissipation, ensuring the MOSFET operates within safe temperature ranges under high current conditions.
ON Semiconductor's FDBL9406-F085 is a testament to the company's commitment to providing power management solutions that offer both performance and energy efficiency. Whether you're designing power supplies, motor controls, or any other application that requires a high-performance MOSFET, the FDBL9406-F085 is an excellent choice to meet your needs.