EN
  • EN
  • DE
  • IT

FM3MMA2040M

Part No FM3MMA2040M
Manufacturer Belden Inc.
Catalog Fiber Optic Cables
Description FMT OM3 MPO12(M-M) A 24F 40M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Fiber Optic Cables
Mfr Belden Inc.
Series *
Package Bulk
Product Status Active
Base Product Number FM3MM
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.70.0000
Win Source Part Number 1008749-FM3MMA2040M
Ultra Librarian 3D Model Ultra Librarian FM3MMA2040M CAD Model

Description

The 1008749-FM3MMA2040M fiber optic cable assembly is a high-quality product designed for reliable and efficient data transmission.

  • Application: suitable for use in various applications that require fiber optic cables.
  • Package: comes in a bulk package
  • Package Quantity: has a standard package quantity of 1 piece.
  • Manufacturer: Belden Inc.
  • Description: a trusted brand known for its high-quality products.
  • ECCN: ECCN EAR99 compliant
  • REACH: REACH unaffected
  • HTSUS Code: 8544.70.0000

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Omron
1000M 200 MICRON DUPLEX FIBER
Need more? Email Us
Omron
50M 200 MICRON ZIPCORD
Need more? Email Us
Broadcom Limited
FIBER OPTIC CBL POF 5M
Lowest to $24.2318
Omron
CBL FIBER OPTIC 30M
Need more? Email Us
Omron
CBL FIBER OPTIC 10M
Need more? Email Us
Samtec Inc.
FIBER OPTIC CBL TO MTP 250MM / Cable Fiber Optic To MTP 0.82' (250mm)
Need more? Email Us
Broadcom Limited
CBL FIBER OPTIC POF 500M / Fiber Optic Cable Clear POF 1640.4' (500.0m)
Need more? Email Us
Essentra Components
FIBER OPTIC FBR REEL 30MM BLK / Fiber Optic Fiber Reel Break-Away, Screw Mount
Lowest to $9.3732

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess