EN
  • EN
  • DE

2313397

Part No 2313397
Manufacturer Phoenix Contact
Catalog Fiber Optic Cables
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires>Fiber Optic Cables
Mfr Phoenix Contact
Style Standard
Type Multimode, Duplex
Core Diameter 980µm
Cladding Diameter 1000µm
Jacket (Insulation) Material Polyurethane (PU)
Jacket (Insulation) Diameter 0.315" (8.00mm)
Jacket Color Green
Temperature Range - Operating -20°C ~ 70°C
Bend Radius 65mm
Core Material Polyamide (PA)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8544.70.0000
Win Source Part Number 1315189-2313397
Ultra Librarian 3D Model Ultra Librarian 2313397 CAD Model

Description

The Phoenix Contact 1315189-2313397 is a fiber optic cable with a multimode, duplex type.

  • Core Material: polyamide (PA)
  • Jacket (Insulation) Material: polyurethane (PU)
  • Jacket Diameter: 0.315 inches (8.00mm)
  • Jacket Color: green
  • Bend Radius: 65mm
  • ECCN: EAR99
  • HTSUS: 8544.70.0000
  • Manufacturer: Phoenix Contact.

You May Also Be Interested in

Amphenol
DUPLEX LC 10GB MMF OM3 50/125 5M
Need more? Email Us
Phoenix Contact
Need more? Email Us
Tripp Lite
FIBER OPTIC CBL LC-LC DUPLEX 10M
Need more? Email Us
Broadcom Limited
FIBER OPTIC CBL SIMPLEX 1=100M / Fiber Optic Cable POF 328.1' (100.0m)
Lowest to $110.7143
Phoenix Contact
CABLE FIBER OPTIC
Need more? Email Us
Tripp Lite
FIBER OPTIC CBL LC-LC DUPLEX 5M
Need more? Email Us
Tripp Lite
FIBER OPTIC CBL LC-LC DUPLEX 3M
Need more? Email Us
Tripp Lite
FIBER OPTIC CBL LC-LC DUPLEX 1M
Need more? Email Us
Tripp Lite
FIBER OPTIC CBL LC-LC DUPLEX 6M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess