EN
  • EN
  • DE

1201030001

Part No 1201030001
Manufacturer Molex, LLC
Catalog D - Sub Connectors
Description PROFIBUS Attachable D-Sub Connector with Diagnostics LEDs and Programming Port, 90° Angle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Country of Origin PL
Current Rating 4 A
Depth 44 mm
ELV Compliant
Gender Female
Length 66 mm
Max Operating Temperature 80 °C
Min Operating Temperature -20 °C
Number of Contacts 9
Number of Positions 9
Number of Rows 2
Orientation Right Angle
Ratings IP67
RoHS Compliant
Termination IDC
Voltage Rating 30 V
Win Source Part Number 1167479-1201030001
Categories D - Sub Connectors
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1201030001 CAD Model

Description

The Molex, LLC D-sub connector with Win Source Part Number 1167479-1201030001 is a female type. The supply and demand status is limited. This connector has nine positions and two rows with IDC termination. It has a voltage rating of 30V and a current rating of 4A. The Molex connector is suitable for use in various electronic circuits, including data communication and industrial control systems. It has a good quality and performance, making it a reliable choice for different applications.

You May Also Be Interested in

C&K Components
D-Sub Standard Connectors
Lowest to $1,043.3674
TE Connectivity
CONN D-SUB RCPT 9POS R/A SOLDER
Need more? Email Us
Connfly Electronic Co., Ltd.
Connector Standard D-Sub, Male 9 Position 2 Row Through Hole, Right Angle
Lowest to $0.5623
TE Connectivity
CONN D-SUB HD RCPT 62P VERT SLDR
Lowest to $51.4391
Connfly Electronic Co., Ltd.
Connector Standard D-Sub, Female 25 Position 2 Row
Lowest to $0.7422
Amphenol FCI
CONN D-SUB PLUG 25POS PNL MNT WW
Need more? Email Us
Amphenol Commercial Products
CONN D-SUB RCPT 9POS R/A SOLDER
Need more? Email Us
Hirose Electric Co Ltd
CONN D-SUB PLUG 9POS R/A SOLDER
Need more? Email Us
INGHAi
Connector Standard D-Sub, Male 9 Position 2 Row Solder Cup
Lowest to $0.5865

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess