EN
  • EN
  • DE

1300980116

Part No 1300980116
Manufacturer Molex, LLC
Catalog Cable and Cord Grips
Description MAX-LOC F3 3/4 .562-.687" R/A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer Molex Connector Corporation
Status Active
Type Cable Grip - 90°
Cable Diameter 0.56" to 0.69" (14.2mm to 17.5mm)
Thread Size 3/4" NPT
Material Nylon
Color Gray
Win Source Part Number 1010804-1300980116
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1300980116 CAD Model

Description

The Molex Connector Corporation 1010804-1300980116 is a gray colored cable grip with 90° type and nylon material.

  • Color: Gray
  • Type: 90°
  • Material: Nylon
  • Cable Diameter: 0.56" to 0.69" (14.2mm to 17.5mm)
  • Thread Size: 3/4" NPT
  • Category: Cables, Wires - Management
  • Popularity: Medium
  • Conduit Hub Size: Not Specified
  • Ingress Protection: Not Specified

You May Also Be Interested in

Amphenol Sine Systems Corp
CABLE GRIP 3-6.5MM 9/16-24 ZINC
Need more? Email Us
Conta-Clip, Inc.
Cable Gland Polyamide (PA), Nylon PG29 Black
Need more? Email Us
Weidmuller
CABLE GLAND 10.92-14MM M25 BRASS
Need more? Email Us
HARTING
CABLE GLAND 8-10.5MM PG11/PG13.5
Need more? Email Us
Conta-Clip, Inc.
Cable Gland - Multiple Openings Brass, Nickel Plated PG16 Silver
Need more? Email Us
HARTING
Cable Gland M25
Need more? Email Us
Heyco Products Corporation
BRASS CGHT M25-205
Lowest to $140.2898
TE Connectivity
Circular Metric Conn METRIC EMC
Need more? Email Us
Molex, LLC
CABLE GRIP 12.7-15.88MM 3/4\
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $172.3156 $172.3156
2+ $166.5718 $333.1436
3+ $149.3403 $448.0209
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess