EN
  • EN
  • DE

1300990097

Part No 1300990097
Manufacturer Molex, LLC
Catalog Cable and Cord Grips
Description CABLE GRIP 12.7-15.88MM 3/4\
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Cable Grip
Outside Cable Diameter (Min) 0.500" (12.70mm)
Outside Cable Diameter (Max) 0.625" (15.88mm)
Thread Size 3/4" NPT
Thread Length 0.562" (14.27mm)
Material Polyamide (PA), Nylon
Includes Compression Nut, Grommet, Strain Relief
Color Gray
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1614925-1300990097
Ultra Librarian 3D Model Ultra Librarian 1300990097 CAD Model

Description

N

You May Also Be Interested in

HARTING
Cable Gland M25
Need more? Email Us
Conta-Clip, Inc.
M12 STRAIGHT THROUGH PA/EPDM
Need more? Email Us
HARTING
CABLE GLAND PG11 THERMOPL
Need more? Email Us
Molex, LLC
CABLE GRIP 9.53-11.1MM 3/4\
Need more? Email Us
Heyco Products Corporation
CABLE GRIP 16-20.5MM 3/4\
Need more? Email Us
Amphenol Sine Systems Corp
CABLE GRIP 19-21.5MM ZINC
Need more? Email Us
Amphenol Sine Systems Corp
CABLE GRIP 3-6.5MM 9/16-24 ZINC
Need more? Email Us
Weidmuller
CABLE GLAND 10.92-14MM M25 BRASS
Need more? Email Us
HARTING
CABLE GLAND 29.97MM PG29 METAL
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess