EN
  • EN
  • DE

09620005025

Part No 09620005025
Manufacturer HARTING
Catalog Cable and Cord Grips
Description CABLE GLAND 8-10.5MM PG11/PG13.5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Cable Gland
Outside Cable Diameter (Min) 0.315" (8.00mm)
Outside Cable Diameter (Max) 0.413" (10.50mm)
Thread Size PG11 and PG13.5
Material Metal
Includes Compression Nut
Color Silver
Ingress Protection IP68 - Dust Tight, Waterproof
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1633510-09620005025
Ultra Librarian 3D Model Ultra Librarian 09620005025 CAD Model

Description

N

You May Also Be Interested in

HARTING
CABLE GLAND 14-18.01MM PG21
Need more? Email Us
HARTING
CABLE GLAND 8-10.5MM PG11/PG13.5
Need more? Email Us
Conta-Clip, Inc.
Cable Gland Polyamide (PA), Nylon PG48 Gray
Need more? Email Us
Molex, LLC
CABLE GRP 22.23-25.4MM 1 1/4\
Need more? Email Us
Molex, LLC
CABLE GRIP RA 12.7-15.88MM 3/4\
Need more? Email Us
Molex, LLC
CABLE GRIP RA 15.88-19.05MM 3/4\
Need more? Email Us
Amphenol Sine Systems Corp
CABLE GRIP 17-19.5MM ZINC
Need more? Email Us
HARTING
CABLE GLAND 29.97MM PG29 METAL
Need more? Email Us
Conta-Clip, Inc.
Cable Gland Polyamide (PA), Nylon PG36 Gray
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess