EN
  • EN
  • DE

1300990107

Part No 1300990107
Manufacturer Molex, LLC
Catalog Cable and Cord Grips
Description CABLE GRIP RA 15.88-19.05MM 3/4\
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Cable Grip - 90°
Outside Cable Diameter (Min) 0.625" (15.88mm)
Outside Cable Diameter (Max) 0.750" (19.05mm)
Thread Size 3/4" NPT
Thread Length 0.549" (13.94mm)
Material Polyamide (PA), Nylon
Includes Compression Nut, Grommet, Strain Relief
Color Gray
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1614926-1300990107
Ultra Librarian 3D Model Ultra Librarian 1300990107 CAD Model

Description

N

You May Also Be Interested in

Heyco Products Corporation
CABLE GRIP 6-8MM M16 BRASS
Need more? Email Us
Amphenol Sine Systems Corp
CABLE GRIP RA 9-14.5MM 15/16-20
Need more? Email Us
LAPP
CABLE GLAND 3.5-8MM PG9 POLY
Lowest to $2.3407
Amphenol Sine Systems Corp
CABLE GRIP RA 6-10.5MM 11/16-24
Need more? Email Us
Molex, LLC
CABLE GRIP RA 17.45-20.63MM 3/4\
Need more? Email Us
HARTING
CABLE GLAND 14-18.01MM PG21
Need more? Email Us
Amphenol Sine Systems Corp
CABLE GRP 6-10.5MM 11/16-24 ZINC
Need more? Email Us
Heyco Products Corporation
BRASS CGHT M25-205
Lowest to $140.2898
Amphenol Sine Systems Corp
CABLE GRIP 19-21.5MM ZINC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess