EN
  • EN
  • DE

15-29-1026

Part No 15-29-1026
Manufacturer Molex, LLC
Catalog Headers & Wire Housings
Description 15-29-1026 Molex Headers & Wire Housings C-GRID SHUNT datasheet, inventory, & pricing.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex
Product Category Headers & Wire Housings
RoHS Details
Product Accessories
Number of Positions 2 Position
Pitch 2.54 mm (0.1 in)
Number of Rows 1 Row
Contact Gender Socket (Female)
Contact Plating Gold
Series 7859
Tradename C-Grid
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 105 C
Packaging Bulk
Accessory Type Jumper
Brand Molex
Contact Material Phosphor Bronze
Current Rating 5 A
Flammability Rating UL 94 V-0
Housing Color Black
Housing Material Polyester
Product Type Headers & Wire Housings
Factory Pack Quantity Factory Pack Quantity 10000
Subcategory Headers & Wire Housings
Part # Aliases 15291026 7859-2561N 0015291026
Unit Weight 0.005997 oz
Ultra Librarian 3D Model Ultra Librarian 15-29-1026 CAD Model

You May Also Be Interested in

Molex, LLC
503148-0890 Molex Headers & Wire Housings 1.5WB DUAL R/A EMBS TAPE PKG 8P datasheet, inventory, & pricing.
Lowest to $1.4553
Molex, LLC
90131-0130 Molex Headers & Wire Housings 2.54MM CGRIDIII HDR 20P VERT DR TIN datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
51216-0600 Molex Headers & Wire Housings 2.0 WtB Rec Hsg 6Ckt datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
87427-1642 Molex Headers & Wire Housings HI-TEMP MINIFIT JR H -TEMP MINIFIT JR HD datasheet, inventory, & pricing.
Lowest to $4.2202
Molex, LLC
501189-2010 Molex Headers & Wire Housings 20CKT WTB FM HOUSING DUAL ROW datasheet, inventory, & pricing.
Lowest to $0.2329
Molex, LLC
53259-0229 Molex Headers & Wire Housings 3.5 WtB Wafer Assy R B Wafer Assy RA 2Ckt datasheet, inventory, & pricing.
Lowest to $0.8732
JST Sales America Inc.
SM05B-XASS-BN-TB(LF)(SN) JST Commercial Headers & Wire Housings XA HEADER (SMT SIDE) datasheet, inventory, & pricing.
Lowest to $1.0827
Molex, LLC
70555-0001 Molex Headers & Wire Housings R/A HDR TRI-PEG 2P low profile datasheet, inventory, & pricing.
Need more? Email Us
JST Sales America Inc.
B12B-ZR(LF)(SN) JST Commercial Headers & Wire Housings ZR HEADER (TOP) datasheet, inventory, & pricing.
Lowest to $0.3493

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess