EN
  • EN
  • DE

15-91-0100

Part No 15-91-0100
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description CGRID SMT BKWY HDR 15 SAU 10CKT  /  Connector Header position
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Mfr Molex
Series *
Package Box
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.69.4040
Other Names 2266-15-91-0100
Standard Package 1
Win Source Part Number 1001338-15-91-0100
Ultra Librarian 3D Model Ultra Librarian 15-91-0100 CAD Model

Description

The Molex 1001338-15-91-0100 is a male pin connector that features rectangular headers. The Molex 1001338-15-91-0100 is a male pin connector that features rectangular headers.

  • Connector Gender: male pin
  • Type: rectangular headers
  • Package: box
  • Standard Package: 1
  • ECCN: EAR99
  • REACH Status: available upon request
  • Market Availability: open market
  • MSL Level: vendor undefined
  • HTSUS Code: 8536.69.4040
  • Manufacturer: Molex
  • Alternate Name: 2266-15-91-0100

You May Also Be Interested in

TE Connectivity
CONN PLUG HSG FMALE 8POS INLINE
Need more? Email Us
TE Connectivity
CONN PLUG HSNG MALE 6POS INLINE
Need more? Email Us
TE Connectivity
CONN RCPT HSNG MALE 4POS INLINE
Need more? Email Us
Phoenix Contact
12 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Need more? Email Us
Amphenol
CONN PLUG HSG FMALE 1POS INLINE
Need more? Email Us
Amphenol
CONN RCPT HSNG MALE 1POS INLINE
Need more? Email Us
TE Connectivity
CONN RCPT HSNG FMALE 8POS PNL MT
Need more? Email Us
TE Connectivity
INL REC ASM
Need more? Email Us
Milnec
38999 SERIES III RECEPTACLE
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6941 $58.9985
205+ $0.5696 $116.7680
315+ $0.5518 $173.8170
435+ $0.5340 $232.2900
560+ $0.5162 $289.0720
750+ $0.4628 $347.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,536 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess