EN
  • EN
  • DE

15-91-0260

Part No 15-91-0260
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description Conn Unshrouded Header HDR 26 POS 2.54mm Solder ST Top Entry SMD C-Grid® Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Connector Type Male Pin
Contact Material Bronze
Contact Mating Length 6.096 mm
Contact Plating Gold
Contact Resistance 15 mΩ
Country of Origin US
Current Rating 3 A
Depth 5.08 mm
Housing Color Black
Housing Material Polymer
Lead Pitch 2.54 mm
Length 33.02 mm
Maximum Operating Temperature 105 °C
Max Voltage Rating (AC) 250 V
Max Voltage Rating (DC) 250 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Circuits 24
Number of Contacts 26
Number of Positions 26
Number of Rows 2
Orientation Vertical
Pitch 2.54 mm
Plating Tin
RoHS Compliant
Row Spacing 2.54 mm
Termination Solder
Voltage Rating (DC) 250 V
Win Source Part Number 1034844-15-91-0260
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 15-91-0260 CAD Model

Description

Molex, LLC 1034844-15-91-0260 is a 26-contact male pin connector with a 2.54 mm pitch. Molex, LLC 1034844-15-91-0260 is a 26-contact male pin connector with a 2.54 mm pitch.

  • Contacts: 26
  • Gender: male pin
  • Pitch: 2.54 mm
  • Current Rating: 3 A
  • Contact Resistance: 15 mΩ
  • Length: 33.02 mm
  • Housing Material: polymer
  • Termination: solder
  • Contact Plating: gold
  • RoHS Compliant: Yes
  • Maximum Operating Temperature: 105 °C
  • Mounting: surface mount
  • Supply: shortage

You May Also Be Interested in

TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC 17-3 RCPT ASYREV SEX UV
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
RCPT.ASSY23-37STD SEX SQ.FLN
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess