EN
  • EN
  • DE

15-91-6102

Part No 15-91-6102
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description Conn Ejector Header HDR 10 POS 2.54mm Solder ST Thru-Hole Automotive Frame
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Material Brass, Bronze, Gold, Nickel
Contact Plating Gold
Country of Origin US
Current Rating 3 A
Gender Male
Height 6.3 mm
Housing Color White
Housing Material Thermoplastic
Length 37.85 mm
Max Current Rating 4 A
Maximum Operating Temperature 105 °C
Max Voltage Rating (AC) 250 V
Max Voltage Rating (DC) 250.25 kV
Min Operating Temperature -40 °C
Mount Surface Mount, Through Hole
Number of Circuits 10
Number of Contacts 10
Number of Pins 2
Number of Positions 10
Number of Rows 2
Orientation Vertical
Packaging Tape and Reel
Pitch 2.54 mm
Plating Tin
Radiation Hardening No
RoHS Compliant
Termination Solder
Voltage Rating 250 V
Win Source Part Number 1004379-15-91-6102
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 15-91-6102 CAD Model

Description

The 1004379-15-91-6102 is a circular connector housing manufactured by Molex, LLC. The Molex, LLC 1004379-15-91-6102 is a circular connector housing.

  • Housing Color: white
  • Housing Material: thermoplastic
  • Pitch: 2.54 mm
  • Positions: 10
  • Gender: male
  • Termination: solder
  • Voltage Rating: 250V
  • Current Rating: 3A
  • Maximum Operating Temperature: 105 °C
  • Minimum Operating Temperature: -40 °C
  • Height: 6.3mm
  • Length: 37.85mm
  • Contact Plating: tin
  • Contact Plating: gold
  • RoHS Compliant: Yes
  • Radiation Hardening: no
  • Alternative Parts: 104313-1, 10-89-7102, 10-89-7101, 5-146130-4, 103186-5, 102154-1, 71918-110LF0015916102, 015-91-6102, 015916102, 15-91-6102., 15916102, 71308-1610

You May Also Be Interested in

TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
TE Connectivity RECPT,N KEY,SZ 1
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
RCPT.ASSY23-37STD SEX SQ.FLN
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5893 $63.5720
90+ $1.3041 $117.3690
140+ $1.2633 $176.8620
190+ $1.2226 $232.2940
245+ $1.1818 $289.5410
330+ $1.0596 $349.6680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,622 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess