EN
  • EN
  • DE

0150150225

Part No 0150150225
Manufacturer Molex, LLC
Catalog Flat Flex, Ribbon Jumper Cables
Description CABLE FFC 25POS 0.30MM 2" / 25 Position FFC, FPC Cable 0.012" (0.30mm) 2.000" (50.80mm)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
Mfr Molex
Series Premo-Flex 15015
Package Bulk
Cable Type FFC, FPC
Number of Conductors 25
Pitch 0.012" (0.30mm)
Length 2.000" (50.80mm)
Length - Exposed Ends 0.118" (3.00mm)
Termination Style Top on Both Sides, Backers on Both Sides
Base Product Number 015015
Standard Package 1,000
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Win Source Part Number 1350669-0150150225
Ultra Librarian 3D Model Ultra Librarian 0150150225 CAD Model

Description

The Premo-Flex 15015 series cable assembly is a flat flex ribbon jumper with a pitch of 0.012 inches (0.30mm) and termination style of top and backers on both sides.

  • Series: 15015
  • Cable Type: FFC/FPC
  • Pitch: 0.012 inches (0.30mm)
  • Termination Style: Top and Backers on Both Sides
  • Conductors: 25
  • Length: 2.000 inches (50.80mm)
  • Exposed Ends: 0.118 inches (3.00mm)
  • Package: Bulk
  • Standard Package: 1,000
  • ECCN: EAR99
  • REACH: Unaffected
  • RoHS Compliant: Not Applicable

You May Also Be Interested in

Molex, LLC
0.25mm Pitch Premo-Flex FPC Jump
Need more? Email Us
Samtec Inc.
CABLE FFC 30POS 0.50MM 12" / 30 Position FFC, FPC Cable 0.020" (0.50mm) 12.0" (304.8mm)
Need more? Email Us
Samtec Inc.
.5MM FLEX CABLE JUMPER / 30 Position FFC, FPC Cable 0.020" (0.50mm) 3.000" (76.20mm)
Need more? Email Us
Samtec Inc.
.5MM FLEX CABLE JUMPER / 30 Position FFC, FPC Cable 0.020" (0.50mm) 90.0" (2286.0mm)
Need more? Email Us
TE Connectivity
CABLE FLXSTRP 16POS 2.54MM 1.3" / 16 Position Flexstrip Cable 0.100" (2.54mm) 1.300" (33.02mm)
Need more? Email Us
Samtec Inc.
.5MM FLEX CABLE JUMPER / 20 Position FFC, FPC Cable 0.020" (0.50mm) 12.0" (304.8mm)
Need more? Email Us
TE Connectivity
Need more? Email Us
Molex, LLC
CABLE FFC 24POS 0.50MM 3"
Lowest to $23.8080
Molex, LLC
CABLE FFC 24POS 1.00MM 6" / Cable Assembly 0.152m 1mm 24 POS Premo Flex FFC Jumper to Premo Flex FFC Jumper Premo-Flex FFC Jumper Bag
Lowest to $20.8905

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess