EN
  • EN
  • DE

15137-0401

Part No 15137-0401
Manufacturer Molex, LLC
Catalog Rectangular Cable Assemblies
Description MINI-LOCK-TO-MINI-LOCK OFF-THE-S
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Rectangular Cable Assemblies
Mfr Molex, LLC
Series Mini-Lock 15137
Package Bag
Product Status Active
Connector Type Socket to Socket
Number of Positions 4
Number of Rows 1
Pitch - Connector 0.098" (2.50mm)
Length 0.328' (100.00mm, 3.94")
Features Friction Lock, Polarizing Key
Color Black, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Tin
Contact Finish Thickness 35.4µin (0.90µm)
Base Product Number 015137
Standard Package 1 pcs
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1214313-15137-0401
Ultra Librarian 3D Model Ultra Librarian 15137-0401 CAD Model

Description

The 1214313-15137-0401 is a rectangular cable assembly from Molex, LLC.

  • Category: Cable Assemblies
  • Type: Rectangular Cable
  • Series: Mini-Lock 15137
  • Positions: 4
  • Color: Black
  • Features: Individual Friction Lock and Polarizing Key
  • Connector Type: Socket to Socket
  • Rows: Single
  • Contact Finish: Tin
  • Shielding: Unshielded
  • Length: 0.328 feet (100.00mm, 3.94 inches)
  • Termination: Crimp
  • Package: Bag
  • ECCN: EAR99
  • MSL Level: Vendor Undefined
  • REACH: Available Upon Request
  • HTSUS Code: 8544.42.9090

You May Also Be Interested in

3M
SINGLE ENDED CABLE ASSEMBLY 14 P
Need more? Email Us
Samtec Inc.
.100 C.L. MOLD TO POS. DOUBLE RO / Cable Assembly 0.304m 28AWG 2.54mm 20 to 20 POS IDC Connector to IDC Connector F-F Bulk
Need more? Email Us
3M
DBL END CBL ASY 14POS SKT 6\
Need more? Email Us
Molex, LLC
NANO-FIT 6CIRCUIT 300MM
Need more? Email Us
Samtec Inc.
CONNECTOR
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB
Need more? Email Us
3M
IDC CABLE - MKR10A/MC10F/MKR10A
Lowest to $9.8172
3M
DBL END CBL ASY 30POS SKT 6\
Need more? Email Us
Samtec Inc.
.100\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess