EN
  • EN
  • DE
  • IT

15453510

Part No 15453510
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description 2.54mm Pitch C-Grid PCB Connector, Surface Mount, High Profile, Dual Row, Vertical, 10 Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SMD/SMT
Contact Gender Female
Contact Material Bronze
Contact Plating Gold
Country of Origin US
Current Rating 2.5 A
ELV Compliant
Flammability Rating UL94 V-0
Glow Wire Compliant Non-compliant
Halogen Free Low Halogen
Housing Material Thermoplastic
Material Bronze
Number of Circuits 10
Number of Positions 10
Number of Rows 2
Orientation Vertical
Pitch 2.54 mm
Plating Tin
RoHS Compliant
Termination SMD/SMT
Voltage Rating 250 V
Win Source Part Number 1198266-15453510
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 15453510 CAD Model

Description

The Molex LLC 1198266-15453510 is a 2.54 mm pitch, 10 position, 2 row SMT/SMD female connector.

  • Manufacturer: Molex LLC
  • Pitch: 2.54 mm
  • Number of Positions: 10
  • Number of Rows: 2
  • Mounting Type: SMT/SMD
  • Connector Type: Female
  • Contact Material: Bronze
  • Contact Plating: Gold
  • Voltage Rating: 250 V
  • Current Rating: 2.5 A
  • Housing Material: Thermoplastic
  • Flammability Rating: UL94 V-0
  • RoHS Compliance: Yes
  • ELV Compliance: Yes
  • Halogen: Low Halogen
  • Ideal For: Circular Connector Housings
  • Popularity: Medium

You May Also Be Interested in

TE Connectivity
RCPT.ASSY23-37STD SEX SQ.FLN
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
Circular Plastic Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
PLUG ASM
Need more? Email Us
TE Connectivity
RECP ASM
Need more? Email Us
TE Connectivity
Circular Connector, 14 Contact(s
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess