EN
  • EN
  • DE

16-02-0081

Part No 16-02-0081
Manufacturer Molex, LLC
Catalog Headers & Wire Housings
Description 16-02-0081 Molex Headers & Wire Housings PIN 22-24AWG REEL Reel of 20000 datasheet, inventory, & pricing.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex
Product Category Headers & Wire Housings
RoHS Details
Product Contacts
Termination Style Crimp
Contact Gender Pin (Male)
Contact Plating Gold
Series 70021
Tradename SL
Application Signal
Wire Gauge 24 AWG
Packaging Reel
Brand Molex
Contact Material Tin
Contact Type Male
Current Rating 20 mA
Housing Gender Male
Product Type Headers & Wire Housings
Factory Pack Quantity Factory Pack Quantity 20000
Subcategory Headers & Wire Housings
Voltage Rating 20 mV
Part # Aliases 16020081 70021-0023 0016020081
Unit Weight 0.003316 oz
Ultra Librarian 3D Model Ultra Librarian 16-02-0081 CAD Model

You May Also Be Interested in

Molex, LLC
42820-3212 Molex Headers & Wire Housings MiniFit Sr HDR 062 Clip 3 Ckt Tin datasheet, inventory, & pricing.
Lowest to $12.9654
JST Sales America Inc.
S5B-ZR-SM2-TF(LF)(SN) JST Commercial Headers & Wire Housings ZR HEADER (SMT SIDE) datasheet, inventory, & pricing.
Lowest to $0.2329
Molex, LLC
39-01-3023 Molex Headers & Wire Housings 2 CKT PLUG HOUSING datasheet, inventory, & pricing.
Lowest to $0.1747
Molex, LLC
90136-1203 Molex Headers & Wire Housings C-GRID III 3 CKT SHR datasheet, inventory, & pricing.
Lowest to $0.8732
Molex, LLC
502386-0270 Molex Headers & Wire Housings 2P CLIKMATE RECPT RIGHT ANGLE TIN datasheet, inventory, & pricing.
Lowest to $0.6735
Molex, LLC
105310-1110 Molex Headers & Wire Housings NanoFit Hdr Vt 10Ckt DR KNK Pns Blk Tin datasheet, inventory, & pricing.
Lowest to $1.7463
Molex, LLC
90131-0130 Molex Headers & Wire Housings 2.54MM CGRIDIII HDR 20P VERT DR TIN datasheet, inventory, & pricing.
Need more? Email Us
JST Sales America Inc.
S18B-PHDSS-B(LF)(SN) JST Commercial Headers & Wire Housings PHD HEADER (SIDE) datasheet, inventory, & pricing.
Lowest to $1.1642
Molex, LLC
502443-0570 Molex Headers & Wire Housings 2.00MM CLIK-MATE HDR 05P VT datasheet, inventory, & pricing.
Lowest to $0.4250

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1456 $50.2320
840+ $0.1195 $100.3800
1,300+ $0.1157 $150.4100
1,790+ $0.1120 $200.4800
2,310+ $0.1083 $250.1730
3,090+ $0.0971 $300.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,093 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess