EN
  • EN
  • DE

42820-3212

Part No 42820-3212
Manufacturer Molex, LLC
Catalog Headers & Wire Housings
Description 42820-3212 Molex Headers & Wire Housings MiniFit Sr HDR 062 Clip 3 Ckt Tin datasheet, inventory, & pricing.
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex
Product Category Headers & Wire Housings
RoHS Details
Product Headers
Type Power
Number of Positions 3 Position
Pitch 10 mm (0.394 in)
Number of Rows 1 Row
Mounting Style Board Lock
Termination Style Solder Pin
Mounting Angle Right Angle
Contact Gender Pin (Male)
Contact Plating Tin
Termination Post Length 3.5 mm (0.138 in)
Series 42820
Tradename Mini-Fit Sr.
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 105 C
Packaging Tube
Brand Molex
Contact Material Tin
Current Rating 50 A
Flammability Rating UL 94 V-0
Housing Color Black
Housing Material Nylon
Product Type Headers & Wire Housings
Factory Pack Quantity Factory Pack Quantity 320
Subcategory Headers & Wire Housings
Voltage Rating 600 V
Part # Aliases 0428203212
Unit Weight 0.337995 oz
Ultra Librarian 3D Model Ultra Librarian 42820-3212 CAD Model

You May Also Be Interested in

Molex, LLC
53259-0229 Molex Headers & Wire Housings 3.5 WtB Wafer Assy R B Wafer Assy RA 2Ckt datasheet, inventory, & pricing.
Lowest to $0.8732
Molex, LLC
503148-0890 Molex Headers & Wire Housings 1.5WB DUAL R/A EMBS TAPE PKG 8P datasheet, inventory, & pricing.
Lowest to $1.4553
Molex, LLC
39-01-3023 Molex Headers & Wire Housings 2 CKT PLUG HOUSING datasheet, inventory, & pricing.
Lowest to $0.1747
JST Sales America Inc.
SM05B-XASS-BN-TB(LF)(SN) JST Commercial Headers & Wire Housings XA HEADER (SMT SIDE) datasheet, inventory, & pricing.
Lowest to $1.0827
Molex, LLC
43045-0814 Molex Headers & Wire Housings 8 CKT VERT HEADER datasheet, inventory, & pricing.
Lowest to $2.0374
Molex, LLC
43645-0800 Molex Headers & Wire Housings MICRO-FIT 3.0 RECEPT datasheet, inventory, & pricing.
Lowest to $0.2911
Molex, LLC
53375-0610 Molex Headers & Wire Housings 6 CKT 2.5MM HEADER VERTICAL 250V 3A datasheet, inventory, & pricing.
Lowest to $0.1456
Molex, LLC
42820-3212 Molex Headers & Wire Housings MiniFit Sr HDR 062 Clip 3 Ckt Tin datasheet, inventory, & pricing.
Lowest to $12.9654
JST Sales America Inc.
S18B-PHDSS-B(LF)(SN) JST Commercial Headers & Wire Housings PHD HEADER (SIDE) datasheet, inventory, & pricing.
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9654 $51.8616
10+ $10.6383 $106.3830
15+ $10.3058 $154.5870
21+ $9.9734 $209.4414
26+ $9.6409 $250.6634
35+ $8.6436 $302.5260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 380 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess