EN
  • EN
  • DE

1705451150

Part No 1705451150
Manufacturer Molex, LLC
Catalog Card Edge Connectors - Edgeboard Connectors
Description ESP 150CKTS 0093PCB 30A30A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1207519-1705451150
Package Bulk
Product Status Active
Card Type Non Specified - Dual Edge
Gender Female
Number of Positions/Bay/Row 76
Number of Positions 150
Card Thickness 0.093" (2.36mm)
Number of Rows 2
Pitch 0.031" (0.80mm)
Read Out Single
Mounting Type Through Hole
Termination Press-Fit
Contact Material Copper Alloy
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Contact Type Cantilever
Color Black
Operating Temperature -40°C ~ 105°C
Manufacturer Molex
Category Connectors, Interconnects -Card Edge Connectors -Edgeboard Connectors
Package Bulk
Product Status Active
Base Product Number 170545
Ultra Librarian 3D Model Ultra Librarian 1705451150 CAD Model

Description

Position Connector
   

You May Also Be Interested in

JAE Electronics
CONN MXM 3.0 FMALE 314POS 0.020
Need more? Email Us
TE Connectivity
CONN PCI EXP FMALE 64POS 0.039
Lowest to $2.3393
TE Connectivity
CONN PCI EXP MIN FML 52POS 0.031
Need more? Email Us
EDAC Inc.
CONN EDGE DUAL FMALE 24POS 0.156
Need more? Email Us
EDAC Inc.
CONN EDGE DUAL FMALE 24POS 0.156
Need more? Email Us
TE Connectivity
CONN PCI EXP FMALE 164POS 0.039
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 230POS 0.039
Need more? Email Us
Samtec Inc.
CONN EDGE DUAL FMALE 50POS 0.031
Need more? Email Us
Samtec Inc.
CONN EDGE DUAL FMALE 40POS 0.039
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess