EN
  • EN
  • DE

19041-0014

Part No 19041-0014
Manufacturer Molex, LLC
Catalog Terminals
Description Krimptite Ring Tongue Terminal Flag for 10-12 AWG Wire, Stud Size 8 (M4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Material Copper
Contact Plating Tin
Country of Origin US
Insulation Non-Insulated
Mount Free Hanging
RoHS Compliant
Termination Circular
Thickness 1.016 mm
Wire Gauge (Max) 12 AWG
Wire Gauge (Min) 10 AWG
Win Source Part Number 1037931-19041-0014
Categories Terminals
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 19041-0014 CAD Model

Description

The Molex 19041-0014 is a crimp terminal designed for secure and reliable electrical connections in various applications. This terminal is engineered to provide a durable and efficient connection when properly crimped onto a wire.

Applications

  • Automotive wiring harnesses: Used for creating reliable connections in automotive electrical systems.
  • Industrial control systems: Employed in control panels and machinery for secure wire terminations.
  • Consumer electronics manufacturing: Utilized in the assembly of electronic devices for internal wiring connections.
  • Telecommunications equipment: Found in communication devices and networking equipment for connecting wires to PCBs or other components.
  • Power supplies: Used in power supply units for connecting wires to various circuit elements.

Features

  • Crimp termination: Provides a secure and gas-tight connection when properly crimped.
  • Durable material: Constructed from high-quality materials to ensure long-lasting performance.
  • Tin plating: Offers corrosion resistance and improves solderability.
  • Compatibility with various wire gauges: Accommodates a range of wire sizes for flexible application.
  • Easy to use: Designed for efficient crimping with standard crimping tools.

Benefits

  • Reliable electrical connection: Ensures stable and consistent electrical conductivity.
  • Long-term durability: Withstands harsh environments and provides extended service life.
  • Corrosion resistance: Prevents oxidation and maintains optimal performance over time.
  • Versatile application: Suitable for a wide range of industries and applications.
  • Cost-effective solution: Offers a balance of performance, reliability, and affordability.

Additional Details

The Molex 19041-0014 terminal is typically made of brass or phosphor bronze with tin plating. It is designed to be used with a specific wire gauge range (e.g., 22-26 AWG) and requires a compatible crimping tool for proper installation. The terminal is often used in conjunction with Molex connectors to create a complete wiring solution. It is engineered to meet industry standards for electrical performance and safety. Precise specifications such as current rating and insulation diameter should be verified with the datasheet.

You May Also Be Interested in

TE Connectivity
CONN QC RCPT 14-16AWG 0.187 / 0.187" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated
Need more? Email Us
TE Connectivity
CONN RAIL 2.561" L X 1.12" W / Connector Rail Contact Size
Need more? Email Us
Molex, LLC
Contact PIN Crimp ST Cable Mount Automotive Strip
Lowest to $0.0079
TE Connectivity
POS-LOCK FAH-STECKH / 0.250" (6.35mm) Quick Connect Female 15.5-20 AWG Crimp Connector Non-Insulated
Need more? Email Us
TE Connectivity
CONN SOCKET 22AWG CRIMP TIN / Socket Contact Tin 22 AWG Crimp Stamped
Lowest to $0.0433
NTE
PVC INS RECEPT DISC 22-18 100 BA / Terminal Connector Female, Receptacle (Socket) 18-22 AWG Crimp Electro-Tin
Need more? Email Us
TE Connectivity
CONTACT SOCKET 17-20AWG CRIMP / Socket Contact 17-20 AWG Size 2.5mm Crimp Tin
Lowest to $0.1787
TE Connectivity
CONN SOCKET 17-20AWG CRIMP TIN / Socket Contact Tin 17-20 AWG Crimp Power
Lowest to $0.1592
TE Connectivity
CONN RING CIRC 16-22AWG #6 CRIMP / Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp
Lowest to $1.9906

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess