EN
  • EN
  • DE

AT426D

Part No AT426D
Manufacturer NKK Switches
Catalog Switches Accessories
Description CAP ROCKER PADDLE AMBER  /  Paddle Rocker Switch Cap Amber Snap Fit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Accessories - Caps
Mfr NKK Switches
Series MLW
Package Box
Switch Type Rocker
Shape Paddle
Color Amber
Illumination Non-Illuminated
For Use With/Related Products MLW Series
Mounting Type Snap Fit
Size 15.60mm L x 15.60mm W x 25.00mm H
Base Product Number AT426
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Other Names -AT426D
Standard Package 1
Win Source Part Number 1119662-AT426D
Ultra Librarian 3D Model Ultra Librarian AT426D CAD Model

Description

The AT426D is a switch accessory cap designed for use with the MLW series.

  • Manufacturer: NKK Switches
  • Illumination: Non-Illuminated
  • Mounting Type: Snap-Fit
  • Shape: Paddle
  • Size: 15.60mm L x 15.60mm W x 25.00mm H
  • Package: Box
  • Standard Package: 1
  • Color: Amber
  • Switch Type: Rocker Switches
  • Cross-Reference: AT-426-D
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Siemens
Siemens RNV_NA 3SE5000-0AW11 - 3SE50000AW11
Need more? Email Us
C&K Components
Switch Access Round Button Tactile Switch
Need more? Email Us
TE Connectivity
TOGGLE HALF BOOT BLACK /
Lowest to $13.2248
Omron
Accessory Type = Operation Key / Suitable for = D4NS Series Safety Door Switch
Need more? Email Us
Siemens
Label Holder [Siemens] 3SU1900-0AT10-0AA0 Label Holder 4011209963757
Lowest to $1.3978
C&K Components
CAP TACTILE ROUND CLEAR / Round Tactile Switch Cap Clear Snap Fit
Need more? Email Us
Honeywell
SWITCH TOGGLE SLEEVE YELLOW / Bat Toggle Switch Cap Yellow Slip On
Lowest to $53.6534
Apem Inc.
SWITCH HARDWARE
Lowest to $0.1256
Apem Inc.
O-RING FOR IP SERIES /
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess