EN
  • EN
  • DE

191170016

Part No 191170016
Manufacturer Molex, LLC
Catalog Terminals
Description CONN SPADE TERM 18-22AWG #6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Molex, LLC
Series Krimptite
Packaging Bulk
Terminal Type Flanged
Stud/Tab Size 6 Stud
Width - Outer Edges 0.291" (7.39mm)
Length - Overall 0.635" (16.13mm)
Mounting Free Hanging (In-Line)
Termination Crimp
Wire Gauge 18-22 AWG
Insulation Non-Insulated
Contact Finish Electro-Tin
Contact Material Copper
Length - Ring Center to Termination 0.207" (5.26mm)
Length - Termination 0.245" (6.22mm)
Tongue Inside Opening 0.146" (3.71mm)
Win Source Part Number 762198-191170016
Popularity Medium
Supply and Demand Status Limited
Family Name 19117
Introduction Date April 12, 2010
ECCN EAR99
Country of Origin Taiwan, United States of America
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian 191170016 CAD Model

Description

The Molex LLC 762198-191170016 is a Krimptite product that is packaged in bulk.

  • Termination: Crimp
  • Contact Finish: Electro-Tin
  • Wire Gauge: 18-22 AWG
  • Contact Material: Copper
  • Mounting Type: Free Hanging (In-Line)
  • Terminal Type: Flanged
  • Width-Outer Edges: 0.291 inches (7.39mm)
  • Length-Overall: 0.635 inches (16.13mm)
  • Insulation: Non-Insulated
  • Stud/Tab Size: 6 stud
  • Family Name: 19117
  • Length-Ring Center to Termination: 0.207 inches (5.26mm)
  • Length-Termination: 0.245 inches (6.22mm)
  • Tongue Inside Opening: 0.146 inches (3.71mm)
  • Introduction Date: April 12, 2010
  • ECCN: EAR99
  • Country of Origin: Taiwan, United States of America
  • Estimated EOL Date: 2028
  • Halogen-Free: Yes
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

3M
CONN TERM RECT 1/0 AWG #5/16
Need more? Email Us
Molex, LLC
172253-7023 Molex Terminals ULTRA-FIT CRIMP TERM 16-18 TIN Pre-P datasheet, inventory, & pricing.
Lowest to $0.1122
Molex, LLC
19203-0389 Molex Terminals KRIMPTITE RING TNG datasheet, inventory, & pricing.
Lowest to $0.5821
JST Sales America Inc.
Ring Connectors RoHS
Lowest to $0.0728
Molex, LLC
19039-0001 Molex Terminals SNAP PLUG RECPT 18-22 AWG FEMALE datasheet, inventory, & pricing.
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 4/0AWG #5/16
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 3/0 AWG #3/8
Need more? Email Us
Molex, LLC
19007-0021 Molex Terminals FULLY INSULATED FLAG 14-16 AWG datasheet, inventory, & pricing.
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 3/0 AWG #1/2
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess