EN
  • EN
  • DE
  • IT

2039550303

Part No 2039550303
Manufacturer Molex, LLC
Catalog Rectangular - Board to Board Connectors
Description CONN RCPT 30POS SMD GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer Molex
Category Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board)
Series SlimStack FSB5 203955
Product Status Active
Connector Type Receptacle, Outer Shroud Contacts
Number of Positions 30
Pitch 0.016" (0.40mm)
Mounting Type Surface Mount
Height Above Board 0.114" (2.90mm)
Win Source Part Number WS1206806-2039550303
Ultra Librarian 3D Model Ultra Librarian 2039550303 CAD Model

Description

30 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

You May Also Be Interested in

TE Connectivity
CONN HEADER BRD EDGE 200P 2.54MM / Connector Header Board Edge, Through Hole, Right Angle 200 position 0.100" (2.54mm)
Lowest to $195.3879
TE Connectivity
SPRING FINGER 1.2H /
Lowest to $0.1954
TE Connectivity
CONN RCPT 80POS SMD GOLD / 80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
Lowest to $10.6303
TE Connectivity
CONN PLUG 76POS SMD GOLD / 76 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Need more? Email Us
TE Connectivity
CONN RCPT 2POS GOLD PCB / 2 Position Receptacle Connector Through Hole Gold
Need more? Email Us
TE Connectivity
CONN RCPT 12POS 0.049 TIN SMD / 12 Position Receptacle Connector 0.049" (1.25mm) Surface Mount Tin
Need more? Email Us
TE Connectivity
CONN RCPT HD 120POS PCB / 120 Connector Receptacle, Female Sockets Through Hole, Right Angle Natural High Density (HDC, HDI, HPC)
Lowest to $49.4157
Molex, LLC
Conn Housing RCP 14 POS 2.54mm Crimp ST Cable Mount Green Carton
Need more? Email Us
TE Connectivity
2.7H SPRING FINGER W/EMBOSS /
Lowest to $0.3040

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess