EN
  • EN
  • DE

213226-0410

Part No 213226-0410
Manufacturer Molex, LLC
Catalog Headers & Wire Housings
Description 213226-0410 Molex Headers & Wire Housings 1.50MM CLIK-MATE REC 04P RA AU datasheet, inventory, & pricing.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex
Product Category Headers & Wire Housings
RoHS Details
Product Headers
Type Receptacle
Number of Positions 4 Position
Pitch 1.5 mm (0.059 in)
Number of Rows 1 Row
Mounting Style SMD/SMT
Termination Style Solder
Mounting Angle Right Angle
Contact Gender Socket (Female)
Contact Plating Gold
Series 213226
Tradename CLIK-Mate
Application Wire-to-Board, Signal
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 105 C
Packaging Reel
Brand Molex
Contact Material Copper Alloy
Current Rating 2 A
Flammability Rating UL 94 V-0
Housing Color Natural
Housing Material Polyamide (PA)
Product Type Headers & Wire Housings
Factory Pack Quantity Factory Pack Quantity 1000
Subcategory Headers & Wire Housings
Voltage Rating 100 VAC/DC
Part # Aliases 2132260410 02132260410
Unit Weight 0.017531 oz
Ultra Librarian 3D Model Ultra Librarian 213226-0410 CAD Model

You May Also Be Interested in

Molex, LLC
Headers & Wire Housings WTB Header SR Vert. 2 Crcts Tin Plating BL
Lowest to €0.2890
Molex, LLC
Headers & Wire Housings VERTICAL HDR 6P
Lowest to €0.1070
Molex, LLC
Headers & Wire Housings BOX HDR 3 PIN
Lowest to €0.7576
Molex, LLC
Headers & Wire Housings 6CKT VERT DR HDR
Lowest to €0.6597
JST Sales America Inc.
Headers & Wire Housings PA HEADER (SMT SIDE)
Lowest to €1.1564
Molex, LLC
Headers & Wire Housings 4CKT 3.5MM W TO B C KT 3.5MM W TO B CONN
Lowest to €0.4055
Molex, LLC
Headers & Wire Housings MICRO-FIT 3.0 HEADER
Lowest to €0.3899
Molex, LLC
Headers & Wire Housings 3 CKT RCPT HOUSING
Lowest to €0.1299
Molex, LLC
Headers & Wire Housings WTB Header SR Vert. 2 Crcts Gold Over Nickel NAT
Lowest to €1.8406

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6161
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0862
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2079
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4465
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1541
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8159
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.2624

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ €3.2983 €46.1762
34+ €2.7063 €92.0139
52+ €2.6217 €136.3287
72+ €2.5372 €182.6792
93+ €2.4526 €228.0941
124+ €2.1989 €272.6596
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 235 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess