EN
  • EN
  • DE

22-03-5025

Part No 22-03-5025
Manufacturer Molex, LLC
Catalog Headers & Wire Housings
Description Headers & Wire Housings 2.5 VERT HDR SPOX 2P shrouded
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex
Product Headers
Type Shrouded
Number of Positions 2 Position
Pitch 2.5 mm (0.098 in)
Number of Rows 1 Row
Mounting Style Through Hole
Termination Style Solder Pin
Mounting Angle Straight
Contact Gender Pin (Male)
Contact Plating Tin
Mating Post Length 3.5 mm (0.138 in)
Termination Post Length 3.5 mm (0.138 in)
Series 5267
Tradename Mini-SPOX
Application Wire-to-Board, Signal
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 105 C
Packaging Bulk
Current Rating 3 A
Housing Material Nylon
Voltage Rating 250 V
Brand Molex
Contact Material Tin
Flammability Rating UL 94 V-0
Housing Color Natural
Product Type Headers & Wire Housings
Standard Pack Qty 30000
Subcategory Headers & Wire Housings
Ultra Librarian 3D Model Ultra Librarian 22-03-5025 CAD Model

You May Also Be Interested in

JST Sales America Inc.
BM14B-ZPDSS-TF(LF)(SN) JST Commercial Headers & Wire Housings ZPD HEADER (SMT TOP) datasheet, inventory, & pricing.
Lowest to $0.8150
Molex, LLC
51163-0200 Molex Headers & Wire Housings 2.5 W/B REC HSG 2.5 W/B REC HSG datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
501876-3040 Molex Headers & Wire Housings IGRID 30P RA HDR DUAL ROW datasheet, inventory, & pricing.
Lowest to $1.5486
Molex, LLC
502382-0572 Molex Headers & Wire Housings 1.25W/BSglSTRecAssy5 CktEmbsTpPkgW/Kapton datasheet, inventory, & pricing.
Lowest to $0.4366
JST Sales America Inc.
16FLT-SM2-TB(LF)(SN) JST Commercial Headers & Wire Housings FLT CONNECTOR (SMT/TOP TYPE) datasheet, inventory, & pricing.
Lowest to $2.3284
Molex, LLC
501645-3220 Molex Headers & Wire Housings IGRID 32P V HDR DUL ROW W/PCB LOC datasheet, inventory, & pricing.
Lowest to $0.4366
Molex, LLC
22-28-4041 Molex Headers & Wire Housings BKWY HDR STR 4P tin datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
51227-0600 Molex Headers & Wire Housings 2.0 WtW Plg Hsg 6Ckt datasheet, inventory, & pricing.
Need more? Email Us
JST Sales America Inc.
BM26B-ZPDSS-TF(LF)(SN) JST Commercial Headers & Wire Housings ZPD HEADER (SMT TOP) datasheet, inventory, & pricing.
Lowest to $0.8732

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143

Pricing & Ordering

Quantity Unit Price Ext. Price
870+ $0.0578 $50.2860
2,110+ $0.0475 $100.2250
3,265+ $0.0460 $150.1900
4,495+ $0.0445 $200.0275
5,815+ $0.0430 $250.0450
7,775+ $0.0386 $300.1150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,001 pieces
MOQ: 870 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess