EN
  • EN
  • DE

22-04-1041

Part No 22-04-1041
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description Modular Connectors / Ethernet Connectors CONN MOD JACK 8P8C R/A SHIELDED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Natural
Contact Material Brass
Contact Plating Tin
Contact Resistance 20 mΩ
Country of Origin TW
Current Rating 3 A
Flammability Rating UL94 V-0
Gender Male
Glow Wire Compliant Non-compliant
Halogen Free Low Halogen
Height 11.7 mm
Hole Diameter 1.19 mm
Housing Color Natural
Housing Material Nylon
Insulation Resistance 1 GΩ
Lead Free Yes
Lead Pitch 2.5 mm
Length 9.5 mm
Maximum Operating Temperature 105 °C
Max Voltage Rating (DC) 250.25 kV
Min Operating Temperature -40 °C
Mount Through Hole
Number of Circuits 4
Number of Contacts 4
Number of Pins 4
Number of Poles 4
Number of Positions 4
Number of Rows 1
Orientation Vertical
Packaging Bulk
Pitch 2.5 mm
Plating Tin
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Shape Straight
Termination Solder
Voltage Rating 250 V
Voltage Rating (AC) 250 V
Voltage Rating (DC) 250 V
Width 4.9 mm
Working Voltage 250 V
Win Source Part Number 1033490-22-04-1041
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 22-04-1041 CAD Model

Description

The 1033490-22-04-1041 circular connector housing from Molex, LLC has 4 pins and 4 poles.

  • Pins: 4
  • Poles: 4
  • Pitch: 2.5 mm
  • Color: Natural
  • Rows: One
  • Termination: Solder
  • Contact Material: Brass
  • Voltage Rating: 250 V
  • Current Rating: 3 A
  • Housing Material: Nylon
  • Contact Plating: Tin
  • RoHS Compliant: Yes
  • Flammability Rating: UL94 V-0
  • Height: 11.7 mm
  • Width: 4.9 mm
  • Hole Diameter: 1.19 mm
  • Insulation Resistance: 1 GΩ
  • Maximum Operating Temperature: 105 °C
  • Minimum Operating Temperature: -40 °C
  • Lead-Free: Yes
  • Glow Wire Compliance: Non-Compliant
  • Supply and Demand Status: Shortage

You May Also Be Interested in

TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
RECP ASM
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC 17-3 RCPT ASYREV SEX UV
Need more? Email Us
TE Connectivity
PLUG ASM
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
800+ $0.0628 $50.2400
1,940+ $0.0516 $100.1040
3,000+ $0.0500 $150.0000
4,135+ $0.0484 $200.1340
5,355+ $0.0467 $250.0785
7,160+ $0.0419 $300.0040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,376 pieces
MOQ: 800 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess