EN
  • EN
  • DE
  • IT

33012-2004

Part No 33012-2004
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description MX150 RCPT 0.3 TIN M3 B WIND SLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Series *
Package Bulk
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.90.4000
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906574-33012-2004
Ultra Librarian 3D Model Ultra Librarian 33012-2004 CAD Model

Description

The Molex 33012-2004 is a Mini-Fit Jr. Receptacle Housing, designed for high-current and high-density applications. It ensures a reliable connection in wire-to-wire and wire-to-board configurations.

Applications

  • Power Supplies: Used in power supplies for connecting power cables to PCBs.
  • Industrial Equipment: Employed in industrial machinery for power and signal connections.
  • Consumer Electronics: Found in appliances and other consumer electronics for internal wiring.
  • Automotive: Utilized in automotive applications for connecting various electrical components.

Features

  • Positive Lock: Provides a secure connection, preventing accidental disconnections.
  • Polarization: Ensures correct mating and prevents misconnections.
  • High Current Capacity: Designed for high-current applications.
  • Durable Material: Constructed from high-quality materials for long-term reliability.
  • Multiple Circuit Sizes: Available in various sizes to accommodate different wiring needs.

Benefits

  • Reliable Connection: Positive lock feature ensures a secure and stable connection.
  • Easy Assembly: Polarization feature simplifies assembly and prevents errors.
  • High Performance: Designed for high-current applications, ensuring efficient power delivery.
  • Long-Term Durability: High-quality materials ensure long-term performance in demanding environments.
  • Versatile Application: Suitable for a wide range of applications, offering flexibility in design and deployment.

The Molex 33012-2004 Mini-Fit Jr. receptacle housing is made of durable, high-temperature plastic. It is designed to mate with Mini-Fit Jr. headers and plugs. Its robust construction and secure locking mechanism make it a reliable choice for applications requiring a durable and high-performance connection.

You May Also Be Interested in

Wurth Electronics Inc
WR-PHD 2.00 MM DUAL SMT SOCKET H
Need more? Email Us
TE Connectivity
CONN HEADER VERT 40POS 2.2MM
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 3POS 1.27MM
Need more? Email Us
Wurth Electronics Inc
WR-PHD 2.54 MM DUAL SOCKET HEADE
Need more? Email Us
Hirose Electric Co Ltd
Board to Board & Mezzanine Connectors RCP 140 POS 0.6mm Solder ST SMD Tube
Need more? Email Us
Hirose Electric Co Ltd
CONN HEADER VERT 16POS 2.54MM
Lowest to $4.5849
TE Connectivity
CONN HEADER VERT 6POS 5MM
Lowest to $1.1943
JAE Electronics
Interconnect Rectangular
Lowest to $2.4642
Wurth Electronics Inc
WR-PHD 2.00 MM DUAL SOCKET HEADE
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1,110+ $0.0451 $50.0610
2,700+ $0.0371 $100.1700
4,180+ $0.0359 $150.0620
5,765+ $0.0347 $200.0455
7,445+ $0.0336 $250.1520
9,970+ $0.0301 $300.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,102 pieces
MOQ: 1110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess