EN
  • EN
  • DE
  • IT

33482-0601

Part No 33482-0601
Manufacturer Molex, LLC
Catalog OEM Parts (0 - 9)
Description Conn Housing PL 6 POS 4mm Crimp ST Cable Mount Natural Carton Automotive
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Country of Origin US
Current Rating 22 A
Depth 53.85 mm
Gender Male
Glow Wire Compliant Non-compliant
Halogen Free Low Halogen
Housing Color Black
Housing Material Polystyrene
Length 18.94 mm
Maximum Operating Temperature 125 °C
Max Voltage Rating (DC) 500 V
Min Operating Temperature -40 °C
Mount Cable
Number of Contacts 6
Number of Positions 6
Number of Rows 2
Orientation Straight
Pitch 3.5 mm
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Termination Crimp
Voltage Rating (DC) 250 V
Width 22.13 mm
Win Source Part Number 969519-33482-0601
Categories OEM Parts(0-9)
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 33482-0601 CAD Model

Description

The Molex LLC 969519-33482-0601 is a 6-position black male cable mount connector.

  • Positions: 6
  • Rows: 2
  • Pitch: 3.5 mm
  • Termination: Crimp
  • Current Rating: 22 A
  • Housing Material: Polystyrene
  • Orientation: Straight
  • RoHS: Compliant
  • Low Halogen Content: Yes
  • Maximum Operating Temperature: 125 °C
  • Minimum Operating Temperature: -40 °C

You May Also Be Interested in

Rochester Electronics
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
E2V
CPLD ATV750 Family 10 Macro Cells 45MHz 5V 24-Pin CDIP
Need more? Email Us
Texas Instruments
Need more? Email Us
Amphenol FCI
7w FFC smt low prof bottom contact 0.5mm
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Teledyne Technologies Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess