EN
  • EN
  • DE

34826-0161

Part No 34826-0161
Manufacturer Molex, LLC
Catalog Automotive Connectors
Description 34826-0161 Molex Automotive Connectors MINI50 RAHDR 16CKT GRY POL B TRAY datasheet, inventory, & pricing.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex
Product Category Automotive Connectors
RoHS Details
Product Headers
Number of Positions 16 Position
Pitch 2 mm (0.079 in)
Gender Pin (Male)
Mounting Style Through Hole
Termination Style Solder Pin
Contact Plating Tin
Color Gray
Series 34826
Application Automotive, Power, Signal, Wire-to-Board
Brand Molex
Contact Gender Pin (Male)
Contact Material Brass
Contact Type Pin
Current Rating 4 A
Description/Function Mini50 Unsealed Right-Angle Header, Polarization Option B
Housing Material High Temperature Thermoplastic
Maximum Operating Temperature + 105 C
Minimum Operating Temperature - 40 C
Mounting Angle Right Angle
Number of Rows 2 Row
Product Type Automotive Connectors
Factory Pack Quantity Factory Pack Quantity 440
Subcategory Automotive Connectors
Tradename Mini50
Type PCB Header
Voltage Rating 500 VDC
Part # Aliases 348260161 0348260161
Unit Weight 0.100178 oz
Ultra Librarian 3D Model Ultra Librarian 34826-0161 CAD Model

You May Also Be Interested in

TE Connectivity
Contact F Crimp ST 0.22mm² to 0.5mm²
Lowest to $0.0172
Molex, LLC
MX150 Mat-Sealed Female Connector Assembly, Single Row, 4 Circuits, Keying Option B, Light Gray
Need more? Email Us
Molex, LLC
Contact SKT Crimp ST Cable Mount T/R Automotive
Need more? Email Us
Molex, LLC
Stac64 Hybrid Receptacle Assembly, 14 Circuit, Black, Polarization A
Need more? Email Us
TE Connectivity
COVER CAP 2 WAY / Connector Boot For
Lowest to $1.2492
Molex, LLC
Contact SKT Crimp ST Cable Mount 18-20AWG Reel Automotive
Need more? Email Us
Amphenol Sine Systems Corp
CONN PIN 16-22AWG NCKL CRMP 10PC / Pin Contact Nickel Crimp 16-22 AWG Machined
Need more? Email Us
Molex, LLC
MX150 Mat-Sealed Male Connector Assembly, Single Row, 2 Circuits, Keying Option A, Black
Lowest to $1.4347
TE Connectivity
WIRE SEAL / Connector Plug For
Lowest to $0.0279

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess