EN
  • EN
  • DE

0351500600

Part No 0351500600
Manufacturer Molex, LLC
Catalog Blade Type Power Connectors
Description CONN HSG RCPT 6POS 7.30MM NAT / 6 Position Blade Type Power Housing Connector Receptacle Natural 0.287" (7.30mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Blade Type Power Connectors>Blade Type Power Connector Housings
Manufacturer Molex
Packaging Bulk
Connector Type Receptacle
Contact Type Female Blade Socket, Male Blade
Number of Positions 6
Pitch 0.287" (7.30mm)
Number of Rows 2
Row Spacing 0.307" (7.80mm)
Mounting Free Hanging (In-Line)
Contact Termination Crimp
Color Natural
Stacking Direction Top to Bottom and Side to Side
Fastening Type Locking Ramp
Note Contacts Not Included
Material - Insulation Polybutylene Terephthalate (PBT), Polyester
Temperature Range - Operating -40°C ~ 120°C
Base Product Number 035150
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.6000
Other Part Number 35150-0600,035150-0600,WM3130,351500600
Standard Package 1,500
Win Source Part Number 1333026-0351500600
Ultra Librarian 3D Model Ultra Librarian 0351500600 CAD Model

Description

The Molex 1333026-0351500600 is a connector with a bulk packaging.

  • Positions: 6
  • Pitch: 0.287" (7.30mm)
  • Color: Natural
  • Category: Connectors, Interconnects > Blade Type Power Connectors > Blade Type Power Connector Housings
  • Connector Type: Receptacle
  • Socket Type: Female Blade
  • Contact Type: Male Blade
  • Rows: 2
  • Row Spacing: 0.307" (7.80mm)
  • Fastening Type: Locking Ramp
  • Contact Termination: Crimp
  • Insulation Material: Polybutylene Terephthalate (PBT), Polyester
  • Package Quantity: 1,500
  • Mounting: Free Hanging (In-Line)
  • Temperature Range: -40°C ~ 120°C

You May Also Be Interested in

Anderson Power Products, Inc.
CONN HSG 1POS BLACK
Need more? Email Us
Anderson Power Products, Inc.
CONN HSG 2POS RED
Need more? Email Us
Anderson Power Products, Inc.
CONN HSG 2POS RED
Need more? Email Us
TE Connectivity
TERM BLADE NON-GEND 1AWG SILVER
Need more? Email Us
Anderson Power Products, Inc.
CONN HSG 2POS RED
Need more? Email Us
Anderson Power Products, Inc.
TERM BLADE NON-GEND SILVER
Need more? Email Us
908
Anderson Power Products, Inc.
TERM BLADE NON-GEND 4/0AWG 1=2PC
Need more? Email Us
Anderson Power Products, Inc.
CONN HSG 2POS BLACK
Need more? Email Us
Anderson Power Products, Inc.
CONN HSG 3POS BLACK
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6468 $58.2120
220+ $0.5313 $116.8860
340+ $0.5140 $174.7600
465+ $0.4978 $231.4770
600+ $0.4816 $288.9600
805+ $0.4308 $346.7940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,750 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess