EN
  • EN
  • DE

39-00-0038

Part No 39-00-0038
Manufacturer Molex, LLC
Catalog HOT - SALES and EOL Components (0 - A)
Description 4.20mm (.165") Pitch Mini-Fit / Contact F Crimp ST Cable Mount 18-24AWG Mini-Fit® Reel Automotive
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex, LLC
Win Source Part Number 161404-39-00-0038
Popularity Medium
Supply and Demand Status Limited
Family Name 5556
Introduction Date October 13, 2009
ECCN EAR99
Country of Origin Brazil, China, Hong Kong, India, Italy, Japan, Republic of Korea, Singapore, United States of America
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian 39-00-0038 CAD Model

Description

39-00-0038 Connector Component

The 39-00-0038 is a premium connector component known for its robust performance in various electronic setups. Its design ensures a secure and efficient connection.

  • Applications:
    • Automotive Systems
    • Computer Peripherals
    • Audio/Video Devices
  • Features and Benefits:
    • Secure locking mechanism
    • High conductivity for optimal performance
    • Easy installation and removal
  • Additional Details:
    • Part Number: 39-00-0038
    • Material: Gold-plated contacts
    • Voltage Rating: 250V

You May Also Be Interested in

CISCO
Need more? Email Us
CISCO
Need more? Email Us
CISCO
Lowest to $192.5001
CISCO
Lowest to $26.5061
NXP / Nexperia
Need more? Email Us
CISCO
Need more? Email Us
OKI/Metcal
Need more? Email Us
CISCO
Need more? Email Us
JST Sales America Inc.
Conn FPC Connector F 8 POS 0.4mm Solder RA SMD T/R
Lowest to $0.3128

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
2,845+ $0.0176 $50.0720
6,900+ $0.0145 $100.0500
10,715+ $0.0140 $150.0100
14,710+ $0.0136 $200.0560
19,085+ $0.0131 $250.0135
25,425+ $0.0118 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240,000 pieces
MOQ: 2845 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess