EN
  • EN
  • DE

NETAPP 116-00478 - NetApp 42U Rack

Part No NETAPP 116-00478 - NetApp 42U Rack
Manufacturer NetApp
Catalog IT Racks
Description NetApp 42U Rack
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Racks
Win Source Part Number 1434530-NETAPP 116-00478 - NetApp 42U Rack
Manufacturer NetApp
Ultra Librarian 3D Model Ultra Librarian NETAPP 116-00478 - NetApp 42U Rack CAD Model

Description

The NETAPP 116-00478 presents a robust and versatile 42U rack designed to accommodate a wide range of NetApp storage solutions and network equipment. Standing tall at 42U, this rack is engineered to offer a comprehensive solution for organizing and securing your critical IT hardware in data centers or office environments. Its sturdy construction ensures reliable support for your valuable equipment, while its standard dimensions make it compatible with a wide array of devices beyond just NetApp products. The rack is equipped with features facilitating easy cable management and airflow optimization, which are crucial for maintaining the operational efficiency and longevity of your hardware. Adjustable mounting rails provide the flexibility to accommodate different equipment sizes and configurations, enhancing the usability of the rack across various setups. Designed with scalability in mind, it allows for the seamless integration of additional racks or expansion units, supporting the growth of your IT infrastructure. Safety and security measures, including lockable doors and side panels, protect against unauthorized access and potential tampering. The NETAPP 116-00478 rack is an ideal solution for businesses looking to streamline their data center operations, offering a durable, flexible, and secure housing for their IT equipment.

You May Also Be Interested in

CISCO
2U Rail Kit for UCS C-Series servers
Need more? Email Us
HP
HPE A A7506 Switch Chassis
Need more? Email Us
HP
Hewlett Packard Enterprise HSR6804
Need more? Email Us
Dell
RAILKIT R715 R810 R910 SLIDING
Need more? Email Us
Dell
RAILKIT 1U SLIDING R440 A11
Need more? Email Us
HP
HP 11642 1075mm Shock Universal RackAre you looking for a data center rack enclosure offering all the latest innovations at a reasonable price?Developed for the modern data center on a budget, the HP 11000 G2 Series Rack provides the innovations you need while maintaining a focus on simplicity
Need more? Email Us
Dell
RAILKIT ML3 TAPE LIBRARY
Need more? Email Us
Dell
RAILKIT R520 R720 R720XD R730 R730XD R820
Need more? Email Us
Dell
RAILKIT R510 R515 R520 R720 R720XD R730 R730X R820
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess