EN
  • EN
  • DE

39-00-0060

Part No 39-00-0060
Manufacturer Molex, LLC
Catalog Terminals
Description Modular Connectors / Ethernet Connectors CONN MOD JACK 8P8C R/A SHIELDED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Connector, PCB, Power, Signal, Socket
Contact Gender Female
Contact Material Brass, Bronze, Tin
Contact Plating Tin
Contact Resistance 10 mΩ
Country of Origin US
Current Rating 9 A
Depth 3.6 mm
Gender Female
Halogen Free Low Halogen
Height 4.5 mm
Housing Color Natural
Housing Material Nylon
Lead Free Yes
Length 14.7 mm
Max Current Rating 9 A
Maximum Operating Temperature 105 °C
Max Voltage Rating (DC) 600 V
Min Operating Temperature -40 °C
Mount Cable, Through Hole
Number of Contacts 1
Number of Poles 1
Number of Rows 1
Orientation Straight
Packaging Bulk
Pitch 4.2 mm
Plating Tin
REACH SVHC Unknown
RoHS Compliant
Shape Straight
Shielding Unshielded
Termination Crimp
Voltage Rating 600 V
Width 3.6 mm
Wire/Cable Gauge 24 AWG
Wire Gauge (Max) 18 AWG
Wire Gauge (Min) 24 AWG
Win Source Part Number 1038190-39-00-0060
Categories Terminals
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 39-00-0060 CAD Model

Description

The Molex, LLC 39-00-0060 connector is a reliable and efficient component for electronic devices. Its Win Source part number is 1038190-39-00-0060.

  • Win Source Part Number: 1038190-39-00-0060
  • Type: PCB power and signal socket connector
  • Termination: Crimp
  • Voltage Rating: 600 V
  • Current Rating: 9 A
  • Contacts: Single
  • Gender: Female
  • Packaging: Bulk
  • Halogen Content: Low
  • RoHS Regulations: Compliant
  • Popularity: Popular
  • Supply and Demand: Limited

You May Also Be Interested in

TE Connectivity
CONN RING CIRC 10-12AWG CRIMP / Ring Terminal Connector Circular 10-12 AWG Crimp
Need more? Email Us
TE Connectivity
CONN SOCKET 22AWG CRIMP TIN / Socket Contact Tin 22 AWG Crimp Stamped
Lowest to $0.0433
TE Connectivity
CONTACT SOCKET 17-20AWG CRIMP / Socket Contact 17-20 AWG Size 2.5mm Crimp Tin
Lowest to $0.1787
NTE
PVC INS RING TERMINAL / Ring Terminal Connector 8 Stud Circular 8 AWG Crimp
Need more? Email Us
TE Connectivity
CONN RING CIRC 14-16AWG #10 / Ring Terminal Connector 10 Stud Circular 14-16 AWG Crimp
Need more? Email Us
TE Connectivity
CONN SOCKET 17-20AWG CRIMP TIN / Socket Contact Tin 17-20 AWG Crimp Power
Lowest to $0.1592
TE Connectivity
CONN RING CIRC 14-16AWG #8 CRIMP / Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp
Lowest to $0.6393
TE Connectivity
Connector Terminal Solder Shield Splice Cross-Linked Polyolefin Black
Need more? Email Us
Molex, LLC
DuraClik ISL Wire-to-Board Crimp Receptacle Terminal, Female, AVSS 0.3 Square Wire, Tin
Lowest to $0.0182

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess