EN
  • EN
  • DE

39-00-0282

Part No 39-00-0282
Manufacturer Molex, LLC
Catalog OEM Parts (0 - 9)
Description 2.36mm Standard .093 Pin and Socket Crimp Terminal, Female, with Tin (Sn) over Copper Plated Brass
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Connector, PCB, Signal, Socket
Contact Gender Female
Contact Material Brass
Contact Plating Tin
Contact Resistance 10 mΩ
Country of Origin SG
Current Rating 5 A
Depth 5.3 mm
Gender Female
Halogen Free Low Halogen
Height 4.8 mm
Length 22 mm
Maximum Operating Temperature 105 °C
Min Operating Temperature -40 °C
Mount Cable
Number of Poles 1
Number of Positions 6
Orientation Straight
Packaging Cut Tape (CT)
Pitch 2 mm
Plating Tin
REACH SVHC Unknown
RoHS Compliant
Shape Straight
Shielding Unshielded
Termination Crimp
Width 5.3 mm
Wire/Cable Gauge 20 AWG
Wire Gauge (Max) 18 AWG
Wire Gauge (Min) 24 AWG
Win Source Part Number 973928-39-00-0282
Categories OEM Parts(0-9)
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 39-00-0282 CAD Model

Description

The Molex, LLC 973928-39-00-0282 is a 6-position, 2mm pitch connector designed for use on printed circuit boards. It features crimp termination and has a maximum current rating of 5A.

  • Positions: 6
  • Pitch: 2mm
  • Termination: Crimp
  • Current Rating: 5A
  • Package: Cut Tape
  • Halogen Content: Low

You May Also Be Interested in

Apem Inc.
Professional Pushbutton Switch
Need more? Email Us
TE Connectivity
CONN RCPT HSG 0.315 2POS BLACK / 2 Position Housing Connector Female, Receptacle Black 0.315" (8.00mm)
Lowest to $1.5468
Renesas Electronics America
IC EMBEDDED PC MAIN CLK 56TSSOP / Intel CPU Servers Clock/Frequency Synthesizer, Multiplexer IC 400MHz 1 Output 56-TSSOP
Need more? Email Us
AVX Corp/Kyocera Corp
Need more? Email Us
TE Connectivity
CONN MALE TAB HSG 0.315 2POS BLK / 2 Position Housing Connector Male, Tab Black 0.315" (8.00mm)
Lowest to $1.6788
Freescale Semiconductor - NXP
Need more? Email Us
Renesas Electronics America
Low Skew DDR II Fan-out Buffer
Need more? Email Us
AVX Corp/Kyocera Corp
CONN BOARD TO BOARD 16POS SMD / 16 Position Connector Plug, Outer Shroud Contacts Surface Mount
Lowest to $1.2688
Renesas Electronics America
CLOCK SYNTHESIZER / JITTER CLEAN / PCI Express (PCIe) IC 100MHz 1 Output 48-VFQFPN (6x6)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess